EN
  • EN
  • DE
  • IT

TX21AB00-1808-CS8390

Part No TX21AB00-1808-CS8390
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 18 OLIVE / Shrink Boot Adapters 180° 18 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series TXR
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.352" (34.35mm)
Shell Size - Insert 18
Thread Size 1 1/16-18 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws
For Use With/Related Products MIL-DTL-26482 Series I Class E, F Connectors
Win Source Part Number 793478-TX21AB00-1808-CS8390
Popularity Medium
Supply and Demand Status Limited
Family Name TX21
Introduction Date April 29, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TX21AB00-1808-CS8390 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine electronic component with part number 793478-TX21AB00-1808-CS8390 is a medium-popularity, limited supply and demand status component.

  • Series: TXR
  • Type: Backshell, Heat Shrink Adapter
  • Color: Olive Drab
  • Features: Tinel Lock, Unshielded
  • For Use With: MIL-DTL-26482 Series I Class E, F connectors
  • Includes: 4 pcs - 1 backshell, 1 O-Ring, 2 screws
  • Estimated EOL Date: 2027

You May Also Be Interested in

TE Connectivity
TINEL LOCK RING ADAPT / Shrink Boot Adapters 90° 20 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
Amphenol PCD
Strain Relief Clamp 180° 25 Shell Size / CONN CABLE CLAMP SZ 25 J SLVR
Lowest to $32.7075
TE Connectivity
CONN BACKSHELL ADPT SZ16-19 OLIV / Shrink Boot Adapters 180° 19/16/16S Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 15D BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 36 OLIVE
Need more? Email Us
Amphenol PCD
CONN CABLE CLAMP SZ 14 OLIVE
Need more? Email Us
Amphenol PCD
CONN CABLE CLAMP SZ 24 OLIVE
Need more? Email Us
Amphenol PCD
CONN CABLE CLAMP SZ 8 BLACK
Lowest to $9.1736
Amphenol PCD
CONN BACKSHELL BAND SZ 12 SLVR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess