EN
  • EN
  • DE

TXR21AB00-0804AI

Part No TXR21AB00-0804AI
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN BACKSHELL ADPT SZ 8 OLIVE  /  Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.711" (18.05mm)
Shell Size - Insert 8
Thread Size 7/16-28 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Shielded
Color Olive Drab
Features Tinel Lock
Includes 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring
For Use With/Related Products MIL-DTL-26482 Series I Class E, F Connectors
Base Product Number TXR21AB00
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 533821000,533821-000-ND,533821-000
Standard Package 1
Win Source Part Number 1219653-TXR21AB00-0804AI
Ultra Librarian 3D Model Ultra Librarian TXR21AB00-0804AI CAD Model

Description

The TXR21AB00-0804AI backshell and cable clamp is a circular connector component manufactured by TE Connectivity Aerospace, Defense and Marine.

  • Connector Type: MIL-DTL-26482 Series I Class E, F
  • Material: Aluminum Alloy with Cadmium Plating
  • Shell Size: 8
  • Included: 6 Pieces (1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring)
  • Cable Exit: 180-degree
  • Thread Size: 7/16-28 UNEF
  • Features: Shielded, Tinel Lock

You May Also Be Interested in

Amphenol Aerospace Operations
CONN PLUG MALE 55POS GOLD CRIMP / 55 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Amphenol Aerospace Operations
JT 6C 6#22D SKT PLUG
Need more? Email Us
Amphenol Industrial Operations
10-40450-12 / Connector Gasket, Seal 12, 12S
Need more? Email Us
ITT Cannon, LLC
CONN PLUG MALE 1POS SILVER CRIMP / 1 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 3P SILV SLDR CUP / 3 Position Circular Connector Receptacle, Male Pins Solder Cup
Lowest to $17.7440
Amphenol Industrial Operations
CONN RCPT MALE 10POS GOLD CRIMP / 10 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG HSG MALE 12POS INLINE / 12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Strain Relief
Lowest to $6.0147
Amphenol Industrial Operations
CONN RCPT MALE 23P SILV SLDR CUP / 23 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
ITT Cannon, LLC
CONN RCPT MALE 37POS SLVR SLDR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess