EN
  • EN
  • DE

TXR54AC90-0804AI2

Part No TXR54AC90-0804AI2
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN BACKSHELL ADPT SZ 8 8S SLVR  /  Silver Connector Backshell, Heat Shrink Adapter 1/2-20 UNF 8, 8S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Raychem Cable Protection
Series TXR
Package Box
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.614" (15.60mm)
Shell Size - Insert 8, 8S
Thread Size 1/2-20 UNF
Cable Exit 90°
Material Aluminum Alloy
Plating Electroless Nickel
Shielding Shielded
Color Silver
Features Tinel Lock
Includes 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring
For Use With/Related Products MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III
Base Product Number TXR54AC90
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names CB7649-000
Standard Package 125
Win Source Part Number 1047900-TXR54AC90-0804AI2
Ultra Librarian 3D Model Ultra Librarian TXR54AC90-0804AI2 CAD Model

Description

The TXR series backshell and heat shrink adapter is an ideal choice for circular connectors.

  • Compatible Connectors: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III
  • Feature: Tinel Lock
  • Design: Shielded
  • Material: Electroless nickel plated aluminum alloy
  • Package Includes: 3 pieces - 1 backshell, 1 braid, and 1 Tinel ring
  • Cable Exit: 90 degrees
  • Thread Size: 1/2-20 UNF
  • Applications: Military, aerospace, and industrial

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT 12POS BOX MNT W/SCKT
Lowest to $10.8258
Amphenol Industrial Operations
CONN PLUG MALE 2P SILV SLDR CUP / 2 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $36.5243
Amphenol
Conn Miniature Cylindrical SKT 15 POS Solder ST Cable Mount 15 Terminal 1 Port
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 47P SOLDER CUP / 47 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 3P SILV SLDR CUP / 3 Position Circular Connector Receptacle, Male Pins Solder Cup
Lowest to $17.7440
ITT Cannon, LLC
CONN PLUG MALE 1POS SILVER CRIMP / 1 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Amphenol Aerospace Operations
JT 6C 6#22D SKT PLUG
Need more? Email Us
Amphenol Industrial Operations
10-40450-12 / Connector Gasket, Seal 12, 12S
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG HSG MALE 12POS INLINE / 12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Strain Relief
Lowest to $6.0147

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess