EN
  • EN
  • DE
  • IT

V23050A1048A542

Part No V23050A1048A542
Manufacturer TE Connectivity
Catalog Safety Relays
Description RELAY SAFETY 6PST 8A 48V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Safety Relays
Mfr TE Connectivity
Series SR6, SCHRACK
Package Tube
Product Status Active
Mounting Type Through Hole
Coil Voltage 48VDC
Contact Form 6PST-4NO/2NC (4 Form A, 2 Form B)
Contact Rating (Current) 8 A
Switching Voltage 400VAC - Max
Termination Style PC Pin
Must Operate Voltage 36 VDC
Must Release Voltage 4.8 VDC
Temperature Range - Operating -25°C ~ 70°C
Contact Material Silver Tin Oxide (AgSnO)
Coil Current 25 mA
Coil Power 1.2W
Coil Resistance 1.92 kOhms
Base Product Number V23050
Standard Package 10 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 846268-V23050A1048A542
Ultra Librarian 3D Model Ultra Librarian V23050A1048A542 CAD Model

Description

The SR6 series safety relay from SCHRACK is a reliable and efficient electronic component designed for various applications.

  • Series: SR6
  • Termination Style: PC Pin
  • Contact Form: 6PST-4NO/2NC (4 Form A, 2 Form B)
  • Contact Material: Silver Tin Oxide (AgSnO)
  • Coil Resistance: 1.92 kOhms
  • Coil Current: 25 mA
  • Coil Voltage: 48VDC
  • Contact Rating (Current): 8 A
  • Switching Voltage (Max): 400VAC
  • Mounting Type: Through-Hole
  • Operating Temperature: -25°C to 70°C
  • Standard Package: 10 pieces
  • Manufacturer: SCHRACK

You May Also Be Interested in

Altech corporation
RELAY SAFETY 4PST 10A 24V
Need more? Email Us
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
Need more? Email Us
Phoenix Contact
RELAY SAFETY 6PST 6A 24V
Need more? Email Us
TE Connectivity
RELAY SAFETY DPDT 6A 18V
Need more? Email Us
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
Need more? Email Us
Phoenix Contact
RELAY SAFETY DPST 6A 24V
Need more? Email Us
TE Connectivity
RELAY SAFETY 6PST 8A 110V
Need more? Email Us
Phoenix Contact
RELAY SAFETY DPST 6A 24V
Need more? Email Us
Phoenix Contact
RELAY SAFETY SPST X 4 6A 24V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess