EN
  • EN
  • DE

PDFB050150-SOD923

Part No PDFB050150-SOD923
Manufacturer Tech Public
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979557-PDFB050150-SOD923
Categories OEM Parts(O-R)
Manufacturer Tech Public
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PDFB050150-SOD923 CAD Model

Description

The PDFB050150-SOD923 is a Transient Voltage Suppressor (TVS) diode manufactured by Tech Public. It is designed to protect sensitive electronic components from transient voltage events such as electrostatic discharge (ESD) and electrical fast transients (EFT). This TVS diode offers fast response time and low clamping voltage, ensuring effective protection for downstream circuitry.

Applications

  • USB ports: Protecting USB interfaces from ESD strikes.
  • HDMI ports: Safeguarding HDMI connections against voltage surges.
  • Ethernet ports: Protecting Ethernet interfaces in networking equipment.
  • Data lines: Protecting data communication lines in various electronic devices.
  • Portable devices: Safeguarding sensitive components in smartphones, tablets, and other portable devices.

Features

  • Low clamping voltage: Limits the voltage across the protected component during a transient event.
  • Fast response time: Quickly reacts to transient events, providing immediate protection.
  • Small SOD923 package: Ultra-small package size for space-constrained applications.
  • High surge current capability: Can withstand high surge currents without degradation.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage caused by transient voltage events, increasing the overall reliability of the electronic system.
  • Reduced downtime: Prevents equipment failure due to ESD and EFT, minimizing downtime and maintenance costs.
  • Improved product safety: Protects users from potential hazards associated with electrical transients.
  • Extended product lifespan: Prolongs the life of electronic devices by safeguarding them against damaging voltage spikes.
  • Cost-effective protection: Provides a simple and inexpensive solution for transient voltage protection.

Additional Details

The PDFB050150-SOD923 has a standoff voltage of 5V and is designed to operate with a 15V clamping voltage. It is packaged in a small SOD923 package for minimal footprint. This device is designed to meet industry standards for ESD and EFT protection, ensuring reliable performance in demanding applications.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,425+ $0.0352 $50.1600
3,465+ $0.0289 $100.1385
5,360+ $0.0280 $150.0800
7,385+ $0.0271 $200.1335
9,545+ $0.0262 $250.0790
12,770+ $0.0235 $300.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,946 pieces
MOQ: 1425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess