Products specifications Report Issue?

Win Source Part Number 977971-MSMD050-24V
Categories OEM Parts(M-N)
Manufacturer TECHFUSE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSMD050-24V CAD Model

Description

The MSMD050-24V is a resettable fuse, also known as a Polymer Positive Temperature Coefficient (PPTC) device, manufactured by TECHFUSE. This device is designed to protect electronic circuits from overcurrent and short circuit conditions. It limits the current flow during a fault and automatically resets once the fault is cleared and power is removed.

Applications:

  • USB Ports Protection
  • Computer Motherboards
  • Game Consoles
  • Power Supplies
  • General Electronic Devices

Features:

  • Resettable Functionality: Automatically resets after the overcurrent condition is removed.
  • Surface Mount Device: Suitable for automated assembly.
  • Fast Trip Time: Quickly responds to overcurrent events.
  • Low Resistance: Minimizes power loss during normal operation.
  • Compact Size: Saves board space.

Benefits:

  • Overcurrent Protection: Protects circuits from damage caused by overcurrent events.
  • Self-Resetting: Eliminates the need for manual fuse replacement.
  • Improved Reliability: Enhances the reliability of electronic devices.
  • Cost-Effective: Reduces maintenance and replacement costs.
  • Space-Saving: Small size allows for use in compact electronic designs.

Technical Specifications:

  • Voltage Rating: 24V
  • Hold Current (IH): 0.5A
  • Trip Current (IT): 1.0A
  • Maximum Current (IMAX): 40A
  • Trip Time: 2 s (typical at 2A)
  • Operating Temperature Range: -40°C to +85°C
  • Package: 1206

The TECHFUSE MSMD050-24V is a reliable and efficient overcurrent protection device suitable for a wide range of electronic applications. Its resettable functionality, fast trip time, and low resistance make it an ideal choice for protecting sensitive circuits from damage. The compact size and surface mount design allow for easy integration into modern electronic devices.

You May Also Be Interested in

Multicomp
Res Precision Thin Film 0805 750k Ohm 0.1% 1/10W ±25ppm/°C Ceramic Paper T/R
Need more? Email Us
ECAD model for MCWF08U7503BTL
Multicomp
Conn Shrouded HDR 2 POS 1.25mm Solder RA SMD
Lowest to $0.2060
ECAD model for MC34447
Micron Technology Inc.
Lowest to $104.1917
ECAD model for MT29TZZZ8D5JKEZB-107 W ES.95Q
Multicomp
Res, 4K42, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U4421BTL
Samtec Inc.
CONN HEADER VERT 30POS 2.54MM / Connector Header Through Hole 30 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-115-07-L-D-156
OKI/Metcal
Need more? Email Us
ECAD model for M518221-30J
NEC
Need more? Email Us
ECAD model for NPPA622U13ZL-61232O
Multicomp
Varistor, Multilayer, 30Vac, Voltage Rating Vac 30V Rohs Compliant: Yes
Need more? Email Us
ECAD model for MCVZ0603M380AGT
Nexperia USA Inc.
IC LED DRIVER LINEAR 50MA 6TSOP / LED Driver IC 1 Output Linear Dimming 50mA 6-TSOP
Lowest to $0.2112
ECAD model for NCR405UX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1,015+ $0.0493 $50.0395
2,470+ $0.0405 $100.0350
3,830+ $0.0392 $150.1360
5,280+ $0.0379 $200.1120
6,815+ $0.0367 $250.1105
9,120+ $0.0329 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,500 pieces
MOQ: 1015 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention