EN
  • EN
  • DE

SMD1210-110-13.2V

Part No SMD1210-110-13.2V
Manufacturer TECHFUSE
Description 13.2V 1.1A 100A 2.2A 1210 Resettable Fuses ROHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137012-SMD1210-110-13.2V
Categories Custom Parts
Manufacturer TECHFUSE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMD1210-110-13.2V CAD Model

Description

The SMD1210-110-13.2V is a surface mount resettable fuse (PPTC - Polymer Positive Temperature Coefficient) manufactured by TECHFUSE. It's designed to protect electronic circuits from overcurrent and overvoltage conditions. The device operates by increasing its resistance significantly when the current exceeds a specified threshold, effectively limiting the current flow and preventing damage to downstream components.

Applications

  • USB ports: Protects USB ports from overcurrent caused by faulty devices or short circuits.
  • Battery packs: Provides overcurrent protection for rechargeable battery packs in mobile devices and power tools.
  • Hard disk drives (HDDs) and solid-state drives (SSDs): Protects sensitive data storage devices from electrical surges.
  • Game consoles: Safeguards the power circuitry of gaming consoles from overcurrent and short circuits.
  • General electronic equipment: Provides circuit protection in a wide variety of electronic devices.

Features

  • Resettable fuse: Automatically resets after the overcurrent condition is removed.
  • Surface mount device (SMD): Designed for automated assembly on PCBs.
  • Compact size (1210 package): Saves space on the circuit board.
  • Fast trip time: Quickly responds to overcurrent events.
  • Low resistance: Minimizes voltage drop during normal operation.

Benefits

  • Circuit protection: Prevents damage to sensitive electronic components from overcurrent and overvoltage.
  • Reduced downtime: Resettable functionality minimizes downtime compared to traditional fuses.
  • Improved reliability: Protects against component failure due to electrical stress.
  • Cost savings: Eliminates the need to replace fuses after each overcurrent event.
  • Safe operation: Prevents fire hazards and other safety risks associated with overcurrent conditions.

Additional Details

The SMD1210-110-13.2V is rated for 1.10 Amps (holding current) and has a trip current that's higher than the hold current. The 13.2V indicates the maximum voltage the device can withstand. PPTC devices work by utilizing a polymer material that undergoes a phase transition when heated by excessive current. The transition dramatically increases the device's resistance, limiting the current. Once the overcurrent condition is removed and the device cools down, the polymer returns to its original state, and the resistance returns to a low value. It is imperative to refer to the TECHFUSE datasheet for the SMD1210-110-13.2V for complete specifications, including holding current, trip current, trip time, maximum voltage, and operating temperature range.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0380 $50.1600
3,210+ $0.0312 $100.1520
4,970+ $0.0302 $150.0940
6,850+ $0.0292 $200.0200
8,870+ $0.0282 $250.1340
11,860+ $0.0253 $300.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess