EN
  • EN
  • DE

SMD2018-100-33V

Part No SMD2018-100-33V
Manufacturer TECHFUSE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1110991-SMD2018-100-33V
Categories Custom Parts
Manufacturer TECHFUSE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMD2018-100-33V CAD Model

Description

The SMD2018-100-33V is a surface mount device (SMD) fuse manufactured by TECHFUSE. It is designed to provide overcurrent protection in a variety of electronic circuits. TECHFUSE is a manufacturer specializing in circuit protection components, offering a wide range of fuses and related products.

Applications:

  • LED lighting circuits.
  • Power supplies.
  • Consumer electronics.
  • Battery-powered devices.
  • Industrial control systems.

Features:

  • Compact SMD package size (2018 footprint).
  • Fast acting overcurrent protection.
  • 33V voltage rating.
  • 100mA current rating.
  • RoHS compliant.

Benefits:

  • Protects sensitive electronic components from damage due to overcurrent conditions.
  • Minimizes circuit board space requirements.
  • Provides reliable and consistent performance.
  • Complies with environmental regulations.
  • Enhances the safety and reliability of electronic products.

Additional Details:

The SMD2018-100-33V fuse has a physical size of 2.0mm x 1.8mm, making it suitable for densely populated circuit boards. The interrupting rating, which specifies the maximum current the fuse can safely interrupt, is a critical parameter for ensuring adequate protection. The fuse's resistance is typically low to minimize voltage drop and power dissipation. TECHFUSE provides detailed datasheets that outline performance characteristics, including time-current curves, which illustrate the fuse's response time to different overcurrent levels. The materials used in the fuse's construction are chosen for their reliability and ability to withstand the heat generated during overcurrent events. The SMD2018-100-33V is designed for automated assembly processes, contributing to efficient manufacturing. Its surface mount design simplifies the soldering process and eliminates the need for through-hole mounting.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0783 $50.1120
1,560+ $0.0643 $100.3080
2,410+ $0.0623 $150.1430
3,320+ $0.0603 $200.1960
4,290+ $0.0583 $250.1070
5,750+ $0.0522 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess