EN
  • EN
  • DE

TCM809TENB

Part No TCM809TENB
Manufacturer TelCom Semiconductor, Inc
Catalog PMIC - Supervisors
Description 3-PIN UP RESET MONITORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TelCom Semiconductor, Inc
Win Source Part Number 1265633-TCM809TENB
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM809TENB CAD Model

Description

The TCM809TENB is a supervisory circuit manufactured by TelCom Semiconductor (now part of Microchip Technology). It is primarily used to monitor the voltage levels in digital systems and provide a reset signal to microprocessors or microcontrollers when a voltage fault is detected. These devices are crucial for ensuring the reliable operation of embedded systems.

Applications

  • Microprocessor/Microcontroller Systems: Used to reset the system in case of a voltage drop or power failure, preventing erratic behavior.
  • Embedded Systems: Monitors the power supply voltage to ensure proper operation of the embedded application.
  • Industrial Control Systems: Protects critical components in industrial equipment from voltage fluctuations.
  • Automotive Electronics: Monitors the battery voltage and resets the system if the voltage drops below a safe level.
  • Consumer Electronics: Used in various consumer devices to ensure reliable operation and prevent data corruption during power events.

Features

  • Precision Voltage Monitoring: Accurately monitors the power supply voltage.
  • Active-Low Reset Output: Provides a reset signal to the microprocessor or microcontroller when the voltage drops below the threshold.
  • Fixed Reset Threshold: Factory-trimmed voltage threshold for accurate monitoring.
  • Short Reset Pulse Width: Generates a reset pulse of a defined duration to ensure proper system reset.
  • Small Package: Available in small surface-mount packages for space-constrained applications.

Benefits

  • System Reliability: Ensures reliable system operation by resetting the microprocessor or microcontroller during voltage faults.
  • Data Protection: Prevents data corruption by initiating a reset before the voltage drops too low.
  • Simplified Design: Simplifies the design of power monitoring circuits by providing a single-chip solution.
  • Cost-Effective: Provides a cost-effective solution for voltage monitoring and reset generation.
  • Reduced Board Space: Small package size reduces the amount of board space required.

Additional Details

The TCM809TENB features a specific voltage threshold level. When the monitored voltage falls below this threshold, the reset output is asserted (goes low). The reset output remains asserted for a specified time period after the voltage rises above the threshold, ensuring that the microprocessor or microcontroller has sufficient time to initialize properly. The device typically requires a minimal number of external components, making it easy to integrate into a variety of applications. Consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application examples.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess