EN
  • EN
  • DE

303AL/CL

Part No 303AL/CL
Manufacturer Teledyne Technologies Incorporated
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025860-303AL/CL
Categories OEM Parts(0-9)
Manufacturer Teledyne Technologies Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 303AL/CL CAD Model

Description

The 303AL/CL is a hermetically sealed electromechanical relay manufactured by Teledyne Technologies Incorporated. These relays are designed for high reliability and are commonly used in aerospace, military, and other demanding applications where consistent performance under harsh conditions is critical.

Applications:

  • Aerospace Systems: Used in aircraft and satellite systems for switching and control.
  • Military Equipment: Employed in communication systems, radar, and other military applications.
  • Test and Measurement Equipment: Provides reliable switching in precision test instruments.
  • Medical Devices: Used in critical medical equipment where reliability is paramount.
  • Industrial Control Systems: Provides robust switching in industrial automation applications.

Features:

  • Hermetically Sealed: Protects internal components from environmental contaminants.
  • Electromechanical Design: Provides reliable switching with low contact resistance.
  • High Reliability: Designed for long life and consistent performance.
  • Compact Size: Enables use in space-constrained applications.
  • Wide Operating Temperature Range: Suitable for use in extreme environments.

Benefits:

  • Reliable Performance: Ensures consistent switching under harsh conditions.
  • Long Service Life: Reduces maintenance and replacement costs.
  • Resistance to Environmental Factors: Operates reliably in extreme temperatures, humidity, and vibration.
  • Low Contact Resistance: Minimizes signal loss and voltage drop.
  • Suitable for Demanding Applications: Meets the stringent requirements of aerospace, military, and medical applications.

Technical Specifications:

The 303AL/CL relay typically features a coil voltage in the range of 5V to 26.5V, a contact rating of up to 1 Ampere at 28 VDC, and a contact resistance of less than 0.1 Ohm. It is designed to operate over a wide temperature range, typically from -65°C to +125°C. The relay is often manufactured to meet military specifications such as MIL-PRF-39016. Consult the specific datasheet for detailed specifications, including coil resistance, operate and release times, and insulation resistance. It's construction provides resistance to shock and vibration.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess