Products specifications Report Issue?

Mfr Telit Cinterion
Series Cinterion® BGS2
Packaging Reel - TR
Part Status Obsolete
RF Family/Standard Cellular
Protocol GPRS, GSM, HSPA
Frequency 900MHz, 1.8GHz
Data Rate 85.6kbps
Power - Output 2W
Serial Interfaces ADC, GPIO, I2C, PWM
Antenna Type Antenna Not Included
Voltage - Supply 3.3V ~ 4.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 90°C
Package / Case 106-BLGA Module
MSL Level 4 (72 Hours)
ECCN OBSOLETE
Win Source Part Number 1478532-BGS2-E REL.1
Ultra Librarian 3D Model Ultra Librarian BGS2-E REL.1 CAD Model

You May Also Be Interested in

Silicon Labs
RF TXRX MOD WIFI TRACE ANT SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Need more? Email Us
ECAD model for AMW106-3.4.0R
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP ANT
Lowest to $192.5731
ECAD model for BLE121LR-A-M256K
Texas Instruments
WL18xxMOD WiLink 8 Single-Band Combo Module Wi-Fi, Bluetooth, and Bluetooth Low Energy (LE)
Lowest to $22.7425
ECAD model for WL1835MODGBMOCR
Silicon Labs
BLUETOOTH 5.0 MODULE / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $22.5475
ECAD model for BGM13P32F512GA-V2
U-blox
RF TXRX MODULE WIFI U.FL SMD / Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 +EDR Transceiver Module 2.4GHz ~ 2.5GHz, 5.18GHz ~ 5.825GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for ODIN-W260-05B
Silicon Labs
BLUETOOTH 5.0 MODULE / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $208.7122
ECAD model for BGM13P32F512GE-V2
Espressif
RF TXRX MODULE WIFI U.FL SMD
Lowest to $4.6443
ECAD model for ESP32-WROOM-32U-N4
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $77.5758
ECAD model for WT41U-A-AI56
Silicon Labs
WIRELESS GECKO BLUETOOTH PCB MOD
Need more? Email Us
ECAD model for BGM220PC22HNA2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention