EN
  • EN
  • DE

GE863-QUAD V.00

Part No GE863-QUAD V.00
Manufacturer Telit
Catalog Custom Parts (E - I)
Description GE863-QUAD V.00
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1219488-GE863-QUAD V.00
Categories Custom Parts
Manufacturer Telit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GE863-QUAD V.00 CAD Model

Description

The GE863-QUAD V.00 is a compact GSM/GPRS module manufactured by Telit. This module is designed to provide reliable cellular connectivity for a variety of applications, including tracking, telemetry, and remote monitoring. Its small size and comprehensive feature set make it a popular choice for embedded systems and IoT devices.

Applications:

  • Asset Tracking Systems
  • Remote Monitoring Applications
  • Telematics Devices
  • Security Systems
  • Automated Meter Reading (AMR)

Features:

  • Quad-Band GSM/GPRS: Supports GSM 850/900/1800/1900 MHz frequencies.
  • Compact Size: Enables easy integration into small devices.
  • Low Power Consumption: Extends battery life for portable applications.
  • Embedded TCP/IP Stack: Simplifies network connectivity.
  • Multiple Interfaces: Supports UART, SPI, and I2C interfaces.

Benefits:

  • Global Connectivity: Quad-band support ensures compatibility with GSM networks worldwide.
  • Reduced Development Time: Embedded TCP/IP stack simplifies network integration.
  • Extended Battery Life: Low power consumption allows for long-term operation on battery power.
  • Easy Integration: Compact size and multiple interfaces simplify integration into existing systems.
  • Cost-Effective Solution: Provides a cost-effective way to add cellular connectivity to devices.

Additional Details:

The GE863-QUAD V.00 typically operates at a supply voltage of 3.8V. It supports SMS and data communication. It is controlled via AT commands, allowing for easy configuration and control. The operating temperature range is typically -30°C to +80°C. It's a solid choice when implementing a GSM/GPRS application with minimal footprint and power requirements.

You May Also Be Interested in

GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Nichicon
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Panjit
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess