EN
  • EN
  • DE

GL865D3A611T001

Part No GL865D3A611T001
Manufacturer Telit
Catalog OEM Parts (F - I)
Description GL865-DUAL V3 Fw 16.01.151
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975407-GL865D3A611T001
Categories OEM Parts(F-I)
Manufacturer Telit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GL865D3A611T001 CAD Model

Description

The Telit GL865-DUAL V3 is a compact GSM/GPRS module designed for a variety of M2M applications. This module offers dual-band GSM/GPRS connectivity, making it suitable for deployments in regions with GSM 900/1800 MHz networks. It’s known for its small form factor and reliable performance, making it a popular choice for applications requiring cellular connectivity in a compact design.

Applications

  • Asset Tracking: Used in GPS tracking devices to transmit location data over cellular networks.
  • Remote Monitoring: Implemented in remote sensors and monitoring systems to transmit data from industrial equipment or environmental sensors.
  • Smart Metering: Integrated into smart meters for remote reading and data transmission.
  • Security Systems: Utilized in alarm systems and security devices to provide cellular communication for alerts and status updates.
  • Point of Sale (POS) Terminals: Enables wireless communication for payment processing in POS terminals.

Features

  • Dual-Band GSM/GPRS: Operates on GSM 900/1800 MHz frequencies.
  • Compact Form Factor: Small size allows for easy integration into various devices.
  • GPRS Class 10: Supports GPRS data transfer for reliable communication.
  • Embedded TCP/IP Stack: Simplifies network connectivity and application development.
  • Extended Temperature Range: Designed to operate in a wide range of environmental conditions.
  • Low Power Consumption: Optimized for battery-powered applications.

Benefits

  • Global Connectivity: Dual-band support ensures compatibility with GSM networks in many regions.
  • Easy Integration: Compact size and standard interfaces simplify integration into existing systems.
  • Reliable Communication: GPRS Class 10 provides a stable and dependable data connection.
  • Cost-Effective: Offers a balance of features and price, making it suitable for cost-sensitive applications.
  • Long-Term Availability: Designed for long-term availability, ensuring a stable supply for product development.

Additional Details

The GL865-DUAL V3 module supports a range of interfaces, including serial ports, for easy integration with microcontrollers and other devices. It also features an embedded TCP/IP stack, simplifying the development of network-enabled applications. The module operates on a supply voltage of typically 3.8V and supports SIM card functionality. Its extended temperature range allows it to be used in harsh environments.

This module is a good solution for M2M applications requiring reliable GSM/GPRS connectivity, small size, and low power consumption. Its features make it ideal for use in tracking devices, remote monitoring systems, and other applications where cellular communication is essential.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess