EN
  • EN
  • DE

MP80C51T-16D

Part No MP80C51T-16D
Manufacturer TEMIC Semiconductors
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083700-MP80C51T-16D
Categories OEM Parts(M-N)
Manufacturer TEMIC Semiconductors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP80C51T-16D CAD Model

Description

The MP80C51T-16D is a microcontroller manufactured by TEMIC Semiconductors. It belongs to the widely used 8051 family of microcontrollers, known for their robust architecture and suitability for various embedded applications. The device offers a good balance of performance, features, and cost-effectiveness, making it a popular choice for a wide range of control and automation tasks.

Applications

  • Industrial Control: Implemented in programmable logic controllers (PLCs), motor control, and industrial automation systems.
  • Consumer Electronics: Used in remote controls, home appliances, and electronic toys.
  • Instrumentation: Employed in digital multimeters, data acquisition systems, and laboratory equipment.
  • Automotive Electronics: Incorporated in dashboard controls, engine management systems, and car security systems.
  • Communication Systems: Found in modems, routers, and other communication devices.

Features

  • 80C51 Architecture: Based on the industry-standard 8051 core, ensuring compatibility and ease of programming.
  • 16 MHz Clock Frequency: Provides sufficient processing power for real-time control applications.
  • 4 KB On-Chip ROM: Offers ample program memory for embedded applications.
  • 128 Bytes On-Chip RAM: Provides temporary data storage for program execution.
  • 32 Programmable I/O Lines: Allows for flexible interfacing with external devices.
  • Two 16-Bit Timer/Counters: Enables precise timing and counting operations.
  • UART Serial Communication: Supports serial communication with other devices and systems.
  • Six Interrupt Sources: Enables quick response to external events.

Benefits

  • Versatile: Suitable for a broad spectrum of embedded applications.
  • Cost-Effective: Offers a good price-performance ratio.
  • Easy to Program: Based on the well-established 8051 architecture with abundant development tools available.
  • Reliable: Designed for stable and dependable performance in various operating conditions.
  • Compact Size: Available in space-saving packages for integration into small devices.

Additional Details

The MP80C51T-16D operates on a 5V power supply. The microcontroller includes features like a watchdog timer, which enhances system stability and prevents the system from crashing. It is often used in applications that require precise timing control and serial communication, making it a versatile choice for embedded system design. Comprehensive documentation and software tools available for the 8051 family facilitate easy development and deployment of applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess