EN
  • EN
  • DE

TSC80C31-16CB

Part No TSC80C31-16CB
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description CMOS 0 to 44 MHz Single-Chip 8 Bit Microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1274681-TSC80C31-16CB
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC80C31-16CB CAD Model

Description

The TSC80C31-16CB is a high-performance CMOS single-chip 8-bit microcontroller. It is based on the industry-standard 80C51 architecture and is manufactured by TEMIC Semiconductors. The TSC80C31-16CB incorporates a wide range of features, including on-chip RAM, timers, and serial communication interfaces, making it suitable for various embedded control applications.

Applications:

  • Industrial Control Systems: Used in process control, automation, and instrumentation.
  • Consumer Electronics: Embedded control in appliances, toys, and entertainment devices.
  • Automotive Electronics: Control functions in vehicle systems.
  • Data Acquisition Systems: Interfacing with sensors and collecting data.
  • Embedded Networking: Communication control in local area networks (LANs).

Features:

  • 80C51 Architecture: Compatible with the popular 80C51 instruction set.
  • On-Chip RAM: Internal RAM for data storage and program execution.
  • Timers/Counters: Multiple timers for timing and counting functions.
  • Serial Communication Interface: UART for serial communication.
  • Programmable I/O Ports: Configurable input/output pins for interfacing with external devices.
  • External Memory Interface: Access to external memory for program and data storage.

Benefits:

  • Versatile Architecture: Suitable for a wide range of embedded control applications.
  • Simplified Design: Integrated features reduce the need for external components.
  • Reduced System Cost: Cost-effective solution for embedded control.
  • Easy to Program: Well-supported by development tools and resources.
  • Reliable Operation: Robust design ensures stable performance.

Additional Details:

The TSC80C31-16CB operates at a clock frequency of up to 16 MHz. The device typically comes in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. The datasheet provides detailed specifications for the microcontroller, including memory organization, I/O port configuration, and timing characteristics.

Important parameters to consider include the clock frequency, operating voltage, and temperature range. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. Care should be taken to protect the microcontroller from electrostatic discharge (ESD).

You May Also Be Interested in

Atmel
Lowest to $8.5447
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $24.7389
Renesas Electronics America
Need more? Email Us
Coilcraft
Lowest to $0.1042
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Spansion
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess