EN
  • EN
  • DE

TZM5252BGS08C24

Part No TZM5252BGS08C24
Manufacturer TEMIC Semiconductors
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101734-TZM5252BGS08C24
Categories OEM Parts(T-Z)
Manufacturer TEMIC Semiconductors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TZM5252BGS08C24 CAD Model

Description

The TZM5252BGS08C24 is a Zener diode manufactured by TEMIC Semiconductors (now Vishay). This diode is designed to provide voltage regulation and transient voltage suppression in electronic circuits. Its key characteristic is its ability to maintain a stable voltage when operated in the reverse breakdown region.

Applications

  • Voltage Regulation: Maintaining a stable voltage level for sensitive electronic components.
  • Overvoltage Protection: Protecting circuits from damage due to voltage spikes and surges.
  • Transient Voltage Suppression (TVS): Suppressing transient voltages to prevent circuit malfunctions.
  • Clipping Circuits: Limiting voltage levels to protect components.
  • Reference Voltage Generation: Providing a stable reference voltage for various applications.

Features

  • Zener Voltage (VZ): 24V: Provides a stable Zener voltage of 24V.
  • Low Reverse Leakage Current: Minimizes leakage current, improving efficiency.
  • High Surge Current Capability: Can withstand high surge currents without failure.
  • Small Outline Diode (SOD) Package: Compact size for space-saving designs.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Stable Voltage Regulation: Ensures consistent voltage supply for connected components.
  • Protection Against Voltage Spikes: Protects circuitry from damage due to overvoltage conditions.
  • Improved Circuit Reliability: Reduces the risk of component failure caused by voltage fluctuations.
  • Compact Design: Allows for integration into space-constrained applications.
  • Environmentally Friendly: Complies with environmental standards.

Additional Details

The TZM5252BGS08C24 is typically packaged in a SOD-80 package. The power dissipation is approximately 500mW. Its operating temperature ranges from -65°C to +175°C. The specific Zener voltage is 24V, as indicated by 'C24' in the part number, and the ‘GS08’ likely pertains to specific packaging and environmental compliance details. This diode is crucial for applications requiring precise voltage regulation and protection against transient voltage events.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess