EN
  • EN
  • DE

U3665M-M

Part No U3665M-M
Manufacturer TEMIC Semiconductors
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979740-U3665M-M
Categories OEM Parts(T-Z)
Manufacturer TEMIC Semiconductors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U3665M-M CAD Model

Description

The U3665M-M is a monolithic integrated circuit designed for use as a phase control circuit. It's manufactured by TEMIC Semiconductors and is commonly used in various industrial and consumer applications that require precise control of AC power.

Applications:

  • Light dimmers: Used in residential and commercial lighting systems to adjust brightness levels.
  • Motor speed controllers: Implemented in appliances and industrial equipment for regulating motor speeds.
  • Temperature controllers: Applied in heating systems and other thermal management applications for precise temperature maintenance.
  • Phase-controlled rectifiers: Employed in power supplies and other power conversion circuits.
  • Soft starters for motors: Reduce inrush current and mechanical stress during motor startup.

Features:

  • Phase control: Offers precise control of the AC voltage phase angle.
  • Integrated zero-crossing detection: Simplifies synchronization with the AC line voltage.
  • Adjustable hysteresis: Allows for fine-tuning of the switching characteristics.
  • Built-in protection circuitry: Includes over-voltage and over-current protection features.
  • Low standby current: Minimizes power consumption when the device is not actively controlling the load.

Benefits:

  • Precise AC power control: Enables accurate adjustment of power delivered to the load.
  • Simplified circuit design: Reduces the number of external components required.
  • Improved energy efficiency: Minimizes power losses in the control circuit.
  • Enhanced system reliability: Protects against voltage and current surges.
  • Cost-effective solution: Offers a competitive price compared to discrete component solutions.

This IC typically operates within a specified voltage range, often around standard AC line voltages (e.g., 120V or 240V). The exact specifications, such as the maximum current it can handle and the operating temperature range, would be detailed in the TEMIC Semiconductors datasheet. The U3665M-M integrates essential functionalities for phase control, contributing to more efficient and reliable power management in various applications. It facilitates smooth and controlled changes in power delivered to the load, resulting in improved performance and extended lifespan of the connected devices or systems.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess