EN
  • EN
  • DE

1558N

Part No 1558N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 149087-1558N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1558N CAD Model

Description

Product Description

The 1558N component is well-regarded for its meticulous design and precision functionality, serving a broad spectrum of electronic applications with excellence.

Applications

  • Automated Systems
  • Portable Electronics
  • Home Appliances
  • Communication Devices

Features and Benefits

  • Precision Functionality: Ensures high precision in electronic operations.
  • Broad Applicability: Suitable for various applications, offering flexibility.
  • Excellence in Design: Combines modern design with top-grade materials.

For projects demanding high performance and adaptability, the 1558N provides an unmatched solution, contributing to improved system efficacy.

You May Also Be Interested in

AMIS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Intersil
Need more? Email Us
AMIS
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess