The 27C040-15 is a high-performance Electrically Programmable Read-Only Memory (EPROM) chip designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is part of Texas Instruments' extensive range of non-volatile memory solutions and is known for its reliability and durability.
Key Features
- Memory Capacity: The 27C040-15 offers a substantial memory capacity of 4 Megabits (512K x 8 bits), providing ample storage for firmware, boot code, or other critical data that must be preserved through power cycles.
- Access Time: With an access time of 150 nanoseconds, this EPROM provides swift read operations, ensuring efficient data retrieval and contributing to the overall performance of the system it is integrated with.
- Programming Voltage: It operates with a programming voltage of 12.5V, which is standard for EPROM technologies, facilitating compatibility with common programming equipment.
- Extended Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for use in environments with varying thermal conditions.
- Package Type: The 27C040-15 is available in a 32-pin PDIP (Plastic Dual In-line Package), which is widely used and easily integrated into various circuit board layouts.
Applications
This EPROM is ideal for a wide array of applications where long-term data retention is crucial. It is commonly used in embedded systems, telecommunications, automotive electronics, and other industrial applications. The robust design of the 27C040-15 makes it particularly well-suited for environments where stability and dependability are paramount.
Programming and Erasure
The 27C040-15 can be electrically programmed using a standard EPROM programmer. Once programmed, the data is retained without the need for a power supply. The chip can be erased and reprogrammed multiple times by exposing it to ultraviolet (UV) light, providing flexibility and reusability for development and testing purposes.
Quality and Support
Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the 27C040-15 EPROM. Detailed documentation, including datasheets and application notes, is available to assist designers in integrating this memory device into their projects.