EN
  • EN
  • DE

2U3837E18QDBVRG4Q1

Part No 2U3837E18QDBVRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.71V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 763045-2U3837E18QDBVRG4Q1
Popularity Medium
Supply and Demand Status Limited
Introduction Date December 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2U3837E18QDBVRG4Q1 CAD Model

Description

The Texas Instruments 2U3837E18QDBVRG4Q1 is a high-performance, integrated circuit that serves a wide range of applications in the electronics industry. This precision-engineered component is designed to meet the rigorous demands of both commercial and industrial environments, providing reliable operation and efficient functionality.

Key Features

  • Advanced Technology: Built with the latest innovations in semiconductor technology, the 2U3837E18QDBVRG4Q1 offers superior performance and longevity.
  • Energy Efficiency: This component is designed for low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • High Reliability: With Texas Instruments' commitment to quality, this product offers exceptional reliability and is built to withstand challenging conditions.
  • Versatility: The 2U3837E18QDBVRG4Q1 is suitable for a broad range of applications, including consumer electronics, automotive systems, and industrial automation.
  • Compact Design: Its small footprint allows for integration into space-constrained designs without compromising performance.

Applications

The versatility of the 2U3837E18QDBVRG4Q1 makes it an excellent choice for various applications, such as:

  • Power management in portable devices
  • Signal processing in communication systems
  • Control systems in automotive technology
  • Automation components in industrial machinery

Technical Specifications

For engineers and designers considering the 2U3837E18QDBVRG4Q1 for their projects, detailed technical specifications are available on the Texas Instruments website. These specifications provide in-depth information on electrical characteristics, pin configurations, timing diagrams, and more to ensure proper integration and optimal performance in your designs.

Support and Resources

Texas Instruments provides comprehensive support and a wealth of resources to assist with the implementation of the 2U3837E18QDBVRG4Q1. Customers can access datasheets, application notes, design tools, and technical assistance from TI's expert team to streamline the design process and accelerate time to market.

Whether you're designing cutting-edge consumer electronics or robust industrial systems, the Texas Instruments 2U3837E18QDBVRG4Q1 is a reliable and efficient solution that delivers the performance you need.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8947 $56.8410
65+ $1.5547 $101.0555
100+ $1.5061 $150.6100
140+ $1.4575 $204.0500
180+ $1.4089 $253.6020
240+ $1.2632 $303.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess