EN
  • EN
  • DE

34R3435-CV

Part No 34R3435-CV
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description 5/12V 1-CH Thin Film & Mr/tape Drive, SOP-24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1038239-34R3435-CV
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 34R3435-CV CAD Model

Description

Texas Instruments introduces the innovative 34R3435-CV, a state-of-the-art semiconductor designed for high-performance applications in the modern electronics landscape. This product is part of Texas Instruments' commitment to providing cutting-edge technology solutions for a wide range of industrial, commercial, and consumer applications.

Key Features

  • Advanced Technology: The 34R3435-CV is built using the latest semiconductor manufacturing processes, ensuring superior performance and reliability.
  • High Efficiency: With its optimized design, the product offers exceptional efficiency, which is essential for power-sensitive applications.
  • Durability: Texas Instruments' products are known for their durability, and the 34R3435-CV is no exception, providing robust performance even in demanding environments.
  • Compact Size: The compact footprint of the 34R3435-CV makes it ideal for space-constrained applications, without compromising on power or functionality.

Applications

The versatility of the 34R3435-CV allows it to be used across various applications, including:

  • Automotive systems
  • Power management solutions
  • Industrial automation
  • Consumer electronics
  • Communications equipment

Technical Specifications

Parameter Value
Operating Temperature -40°C to +85°C
Package/Case Custom
Mounting Type Surface Mount
Supply Voltage Nominal

Quality and Support

Texas Instruments is dedicated to not only delivering high-quality products like the 34R3435-CV but also to providing exceptional support and service. Customers can access a wealth of resources including technical documentation, application notes, and design tools to facilitate the integration of this product into their projects.

Ordering Information

For purchasing information, availability, and detailed specifications for the 34R3435-CV, please visit the Texas Instruments website or contact an authorized distributor. Ensure your designs are powered by the reliability and ingenuity of Texas Instruments.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess