EN
  • EN
  • DE

3650HG

Part No 3650HG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ISOLATION 15KHZ 32CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Isolation
Number of Circuits 1
SR - Slew Rate 1.2 V/μs
-3db Bandwidth 15kHz
Current - Input Bias 10nA
Voltage - Input Offset 5mV
Operating Supply Current 2.3mA
Output Current per Channel 5mA
Dual Supply Voltage (±) ±8 V ~ 18 V
Operating Temperature Range 0°C ~ 85°C
Mounting Style Through Hole
Package 32-CDIP (0.900", 22.86mm)
Manufacturer Package 32-CDIP
Win Source Part Number 763398-3650HG
Family Name 3650
Introduction Date August 01, 1997
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3650HG CAD Model

Description

The 3650HG is a state-of-the-art integrated circuit brought to you by the renowned Texas Instruments, a leader in semiconductor design and manufacturing. This innovative product is designed to meet the rigorous demands of modern electronic applications, providing both reliability and performance.

Key Features

  • High Precision: The 3650HG delivers exceptional accuracy and stability, making it ideal for sensitive applications where precision is paramount.
  • Low Power Consumption: Engineered for efficiency, this IC minimizes power usage, thereby extending battery life in portable devices and reducing energy costs in stationary applications.
  • Robust Design: Built to withstand harsh environments, the 3650HG operates reliably across a wide range of temperatures and conditions.
  • Flexible Integration: With its compact form factor and versatile interface options, the 3650HG easily integrates into a variety of design architectures.

Applications

The 3650HG is suitable for a broad array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Medical equipment
  • High-performance computing

Technical Specifications

For detailed technical specifications, please refer to the official Texas Instruments datasheet for the 3650HG. The datasheet provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive support for the 3650HG. Customers can access a wealth of resources, including technical documentation, development tools, and a dedicated support team to ensure the successful implementation of the 3650HG in their projects.

For pricing, availability, and ordering information, please visit the Texas Instruments website or contact an authorized distributor. Embrace the power and precision of the 3650HG in your next project and experience the difference that Texas Instruments can make.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess