EN
  • EN
  • DE

54ACT283DMQB

Part No 54ACT283DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
High Level Output Current -24 mA
Logic Function Binary Full Adder
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Propagation Delay 17 ns
Quiescent Current 160 µA
RoHS Compliant
Win Source Part Number 1003723-54ACT283DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54ACT283DMQB CAD Model

Description

The 54ACT283DMQB from Texas Instruments is a high-performance, CMOS 4-bit binary full adder with fast carry. This integrated circuit is designed for arithmetic operations and is ideal for a wide range of military, industrial, and commercial applications where robustness and reliability are paramount.

Key Features

  • Logic Type: 4-bit binary full adder with carry look-ahead for speed.
  • Supply Voltage Range: Operates from 4.5V to 5.5V, making it compatible with standard TTL logic levels.
  • Operating Temperature: Military-grade temperature range from -55°C to +125°C, ensuring performance under extreme conditions.
  • Speed: Fast propagation delay times, facilitating high-speed computing operations.
  • Package: Housed in a durable CERDIP package for enhanced protection against environmental factors.

Performance and Quality

The 54ACT283DMQB is built with Texas Instruments' advanced CMOS technology, which provides a significant advantage in terms of speed-power product over equivalent bipolar designs. The device is characterized for operation over the full military temperature range and is rigorously tested to meet the stringent requirements of military and aerospace applications.

Applications

This full adder is versatile and can be used in a variety of computing and digital systems, including:

  • High-speed arithmetic processors
  • Binary counters and accumulators
  • ALUs (Arithmetic Logic Units)
  • Digital signal processing (DSP) systems
  • Embedded systems requiring arithmetic functions

Ordering Information

To order the 54ACT283DMQB, or to obtain more information about this product and other Texas Instruments components, please visit the official Texas Instruments website or contact an authorized distributor. Ensure you are viewing the most current datasheet and product specifications to verify compatibility and certifications for your specific application.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess