EN
  • EN
  • DE

54F14DMQB

Part No 54F14DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Inverter Schmitt Trigger 6-Element Bipolar 14-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
High Level Output Current -1 mA
Logic Function Inverter
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Elements 6
Number of Pins 14
Operating Supply Voltage 5 V
Propagation Delay 13 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 13 ns
Win Source Part Number 1011596-54F14DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F14DMQB CAD Model

Description

Introducing the 54F14DMQB: A Robust Hex Inverter from Texas Instruments

The 54F14DMQB is a high-performance hex inverter designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is part of Texas Instruments' 54F series, which is renowned for its reliability and durability in a wide range of applications, including industrial, military, and aerospace sectors.

The 54F14DMQB features six independent inverters in a single package, providing designers with a compact solution for logic inversion tasks. Each inverter is capable of transforming a high-level input signal into a low-level output, and vice versa, ensuring signal integrity and logic level matching in complex digital circuits.

Constructed with advanced F-type Schottky TTL (Transistor-Transistor Logic), the 54F14DMQB delivers fast switching speeds and low power consumption, making it an excellent choice for high-speed computing and data processing applications. The device is characterized for operation over the full military temperature range of -55°C to +125°C, ensuring consistent performance even under extreme conditions.

Key Features of the 54F14DMQB:

  • Hex Inverter Configuration: Six inverters in one package for efficient use of space and simplified circuit design.
  • High-Speed Operation: Schottky TTL technology provides quick switching capabilities, crucial for high-speed logic systems.
  • Low Power Dissipation: Minimized power consumption is ideal for energy-sensitive applications.
  • Military-Grade Temperature Range: Reliable operation from -55°C to +125°C, suitable for demanding environments.
  • Durable Packaging: Available in a ceramic dual-in-line package for robust physical and thermal protection.

This inverter is designed to interface with other TTL logic families, and its multiple power and ground pins help reduce noise due to its excellent grounding capabilities. The 54F14DMQB is also compatible with most existing systems, making it a versatile choice for upgrading or designing new electronic systems.

Whether you're working on mission-critical military hardware, aerospace technology, or sophisticated industrial machinery, the 54F14DMQB hex inverter from Texas Instruments stands as a reliable and efficient solution for your digital logic inversion needs.

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Texas Instruments
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess