EN
  • EN
  • DE

UDA1360TS/N1

Part No UDA1360TS/N1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 386769-UDA1360TS/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDA1360TS/N1 CAD Model

Description

The NXP UDA1360TS/N1 is a high-performance, low-power stereo audio codec designed for a wide range of applications in consumer electronics. This versatile integrated circuit is well-suited for portable audio devices, such as MP3 players, smartphones, and tablets, as well as for automotive audio systems, digital audio signal processing, and other multimedia applications.

Key Features

  • High-Quality Audio: The UDA1360TS/N1 delivers superior sound quality with a 24-bit DAC for playback and a 24-bit ADC for recording, ensuring high-fidelity audio reproduction and recording capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, this codec is ideal for battery-powered devices, helping to extend their operational lifespan.
  • Flexibility: It supports multiple audio formats and interfaces, providing designers with the flexibility to use it in a variety of audio processing chains.
  • Integrated Filters: The device includes programmable on-chip filters, such as notch, bass boost, and treble, allowing for customized audio output without the need for external components.
  • Easy Integration: The UDA1360TS/N1 comes in a compact SMD package, making it easy to integrate into various PCB designs without taking up significant space.

Technical Specifications

  • DAC Signal-to-Noise Ratio (SNR): 100 dB
  • ADC Signal-to-Noise Ratio (SNR): 85 dB
  • Supply Voltage: 2.7 V to 3.6 V
  • Sampling Rate: Supports 8 kHz to 48 kHz
  • Operating Temperature Range: -40°C to +85°C
  • Package: SSOP28

The UDA1360TS/N1 is not only powerful but also user-friendly, featuring an I²C-bus interface for control, which allows for easy programming of the device's many features and settings. Its high level of integration and performance makes it an excellent choice for developers looking to create products with outstanding audio quality without compromising on power efficiency or design flexibility.

Whether you're designing a high-end audio system or a portable device, the NXP UDA1360TS/N1 offers the perfect blend of audio performance, power efficiency, and ease of use to meet your project's requirements.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess