EN
  • EN
  • DE
  • IT

54F240

Part No 54F240
Manufacturer Texas Instruments
Catalog Hard To Find
Description Octal Buffers/Line Drivers with TRI-STATE(RM) Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1129222-54F240
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F240 CAD Model

Description

The 54F240 from Texas Instruments is a high-performance, fast octal buffer/line driver designed to be employed in high-speed memory buffering, bus driving, and various other bus-oriented applications. This versatile component is part of Texas Instruments’ 54F series, which is renowned for its fast switching speeds and robust performance.

Key Features:

  • Octal Bus Interface: The 54F240 features eight buffers/line drivers with 3-state outputs, making it ideal for interfacing with 8-bit buses.
  • High-Speed Operation: With its fast switching capability, the 54F240 is optimized for high-speed applications, ensuring minimal propagation delays.
  • 3-State Outputs: The inclusion of 3-state outputs allows for increased flexibility, enabling the outputs to be disconnected from the bus during idle or inactive states.
  • Durable Design: Built to withstand the rigorous demands of industrial applications, the 54F240 is characterized by its robustness and reliability.
  • Wide Operating Temperature Range: This device is designed to operate over a broad temperature range, making it suitable for various environmental conditions.

Applications:

The Texas Instruments 54F240 is ideally suited for a variety of applications, including but not limited to:

  • Memory Buffering
  • Bus Driving
  • Data Transmission
  • Input/Output Port Expansion
  • Control Systems

Technical Specifications:

The 54F240 boasts a number of technical specifications that underscore its performance capabilities:

  • Logic Type: Buffer/Line Driver, Non-Inverting
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Output Type: 3-State
  • Current - Output High, Low: 24mA, 24mA
  • Voltage - Supply: As per 54F series standards
  • Operating Temperature Range: Specified by Texas Instruments for the 54F series

For detailed specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess