EN
  • EN
  • DE

54LS155BEA

Part No 54LS155BEA
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039257-54LS155BEA
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54LS155BEA CAD Model

Description

Product Overview: Texas Instruments 54LS155BEA Dual 2-Line to 4-Line Decoders/Demultiplexers

The Texas Instruments 54LS155BEA is a high-performance integrated circuit designed to solve decoding and demultiplexing needs in a variety of digital systems. This versatile chip is part of the 54LS series, known for its low power Schottky technology, which ensures speedy operation with reduced power consumption.

The 54LS155BEA features dual independent 2-line to 4-line decoders/demultiplexers with common select inputs and individual enable inputs. This allows for flexible control and makes the device suitable for implementing non-inverting decoders, demultiplexers, or any combination of these functions.

Key Features:

  • Logic Family: 54LS
  • Operating Mode: Dual 2-line to 4-line
  • Supply Voltage Range: Typically 5V (4.5V to 5.5V)
  • Power Dissipation: Optimized through Schottky technology
  • Output Current: Capable of driving a moderate load
  • Package Type: Standard military-grade package for robust performance
  • Temperature Range: Suitable for military and industrial applications

Each decoder has an active LOW enable input (E\), which, when HIGH, forces the corresponding decoder outputs to be HIGH. The select inputs (A and B) determine which output of each decoder will be LOW when the enable input is active LOW. This feature allows for the efficient routing of signals and conditional processing of data.

The 54LS155BEA is ideal for applications requiring a high degree of control over signal paths. This includes use in digital computers, control systems, data distribution systems, and more. Its military-grade specifications ensure that it can operate reliably under harsh conditions, making it a suitable choice for demanding environments.

With its combination of speed, power efficiency, and flexibility, the Texas Instruments 54LS155BEA is an essential component for designers who need a reliable solution for their decoding and demultiplexing requirements.

Note: Always consult the manufacturer's datasheet for more detailed specifications and application guidelines to ensure the proper use of this device in your specific project.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess