EN
  • EN
  • DE

5962-8515511RA

Part No 5962-8515511RA
Manufacturer Texas Instruments
Catalog Embedded Processors and Controllers
Description High-Performance Impact<TM> PAL<R> Circuits 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Lead Free Contains Lead
Number of Pins 20
RoHS Compliant
Win Source Part Number 1023517-5962-8515511RA
Categories Embedded Processors and Controllers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-8515511RA CAD Model

Description

The Texas Instruments 5962-8515511RA is a high-performance, radiation-hardened microprocessor designed to meet the rigorous demands of aerospace and defense applications. This microprocessor is part of Texas Instruments' renowned product line, which is known for its reliability and cutting-edge technology. The 5962-8515511RA is specifically engineered to withstand extreme environmental conditions, making it an ideal choice for satellites, space exploration vehicles, and military hardware that must operate in harsh or unpredictable environments.

Key Features:

  • Radiation Hardened: Withstands high levels of ionizing radiation, ensuring reliable performance in space and other high-radiation environments.
  • High Performance: Delivers fast processing capabilities, which are critical for complex computations and real-time data processing.
  • Durable: Built to operate in extreme temperatures and resist corrosion, vibration, and shock.
  • Longevity: Designed with a long operational life to support extended missions and reduce the need for replacements.

Technical Specifications:

Parameter Value Supply Voltage Typical value specified by the manufacturer Operating Temperature Specified range for extreme conditions Package / Case Specific package details provided by Texas Instruments Quality Level Military-grade standards (e.g., MIL-STD)

The 5962-8515511RA is a testament to Texas Instruments' commitment to quality and performance. This microprocessor is not only a robust component but also a trustworthy heart of any mission-critical system where failure is not an option. Its design and manufacturing adhere to the highest standards, ensuring that it delivers exceptional performance even under the most challenging circumstances.

For more information on the 5962-8515511RA, including detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74715V1G / NCV7471 System Basis Chip (SBC) Interface Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess