EN
  • EN
  • DE

5962-8683101CA

Part No 5962-8683101CA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military 4-ch, 2-input, 4.5-V to 5.5-V NAND gates 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
High Level Output Current -4 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function NAND
Low Level Output Current 4 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 30 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1216130-5962-8683101CA
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8683101CA CAD Model

Description

The 5962-8683101CA is a high-performance microcircuit produced by Texas Instruments, a leader in the semiconductor industry. This product is part of TI's extensive range of integrated circuits designed for a variety of applications, including aerospace, military, and other environments that demand the highest reliability and quality.

Key Features:

  • Durable Design: The 5962-8683101CA is constructed to meet the stringent requirements of the military and aerospace industries, ensuring operation under extreme conditions.
  • High-Speed Operation: Engineered for fast performance, this microcircuit delivers efficient processing capabilities, suitable for high-speed computing tasks.
  • Low Power Consumption: Despite its high-speed operation, the 5962-8683101CA is designed for low power consumption, making it ideal for battery-powered or energy-conscious applications.
  • Temperature Range: This component is capable of operating over a wide temperature range, which ensures reliability in varying environmental conditions.
  • Quality Assurance: Texas Instruments' commitment to quality means that the 5962-8683101CA has undergone rigorous testing to ensure it meets the highest standards of performance and reliability.

Applications:

The robust nature of the 5962-8683101CA makes it suitable for various high-reliability applications. Some of these include:

  • Avionics and on-board systems for aircraft and spacecraft
  • Military hardware, including communication systems and smart weaponry
  • Space exploration equipment, such as satellites and rovers
  • Industrial applications that require extended temperature ranges and long-term durability

Product Specifications:

For detailed product specifications, it is recommended to refer to the official Texas Instruments datasheet for the 5962-8683101CA. This document provides comprehensive information including electrical characteristics, pin configurations, package details, and more.

In conclusion, the 5962-8683101CA by Texas Instruments exemplifies the company's dedication to producing high-quality, reliable components for critical applications where failure is not an option. Its robust design and impressive performance specifications make it a go-to choice for engineers and designers working on cutting-edge technology in challenging environments.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess