EN
  • EN
  • DE

5962-8684701EA

Part No 5962-8684701EA
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description High Speed CMOS Logic Dual etriggerable Monostable Multivibrators with esets 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
High Level Output Current -5.2 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Multivibrator
Low Level Output Current 5.2 mA
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 2
Number of Elements 2
Number of Pins 16
Packaging Rail/Tube
Propagation Delay 480 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Thickness 4.57 mm
Turn-On Delay Time 480 ns
Width 6.92 mm
Win Source Part Number 1221754-5962-8684701EA
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8684701EA CAD Model

Description

Texas Instruments presents its high-reliability integrated circuit, part number 5962-8684701EA, a robust electronic component designed to meet the stringent requirements of aerospace and defense applications. This product is a testament to Texas Instruments' commitment to providing solutions that ensure performance and durability in the most demanding environments.

Key Features

  • High Performance: The 5962-8684701EA is engineered to deliver optimal performance with high precision and stability.
  • Quality Assurance: This product is manufactured under strict quality control standards and is subjected to rigorous testing to ensure reliability and functionality.
  • Extended Temperature Range: It is capable of operating effectively across a wide temperature range, making it suitable for various challenging conditions.
  • Durable Construction: The device is built with robust materials that can withstand harsh environments, including vibration, shock, and extreme temperatures.
  • Space-Grade Standards: Adhering to space-grade specifications, the 5962-8684701EA meets the requirements for space applications, ensuring performance beyond the earth's atmosphere.

Applications

The 5962-8684701EA is ideal for use in a variety of high-reliability applications, including:

  • Satellite systems
  • Military equipment
  • Avionics
  • Space exploration instruments
  • Missile and defense systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Texas Instruments. This document contains comprehensive information on electrical characteristics, pin configurations, package details, and recommended operating conditions.

In summary, the 5962-8684701EA from Texas Instruments is an exceptional component that offers the assurance of performance and reliability for critical applications where failure is not an option. Its adherence to high-quality standards and capability to withstand extreme conditions make it a preferred choice for aerospace and defense industry professionals.

You May Also Be Interested in

Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Crouse-Hinds
Need more? Email Us
GE Critical Power
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Microchip Technology
Lowest to $134.3284
Xilinx Inc.
Need more? Email Us
Molex, LLC
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess