EN
  • EN
  • DE

5962-87614012A

Part No 5962-87614012A
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military 4-ch, 2-input, 2-V to 6-V OR gates 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 8.89 mm
Logic Function OR
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 4
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 20
Packaging Rail/Tube
Propagation Delay 9 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Thickness 1.83 mm
Turn-On Delay Time 9 ns
Width 8.89 mm
Win Source Part Number 1029794-5962-87614012A
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-87614012A CAD Model

Description

The Texas Instruments 5962-87614012A is a high-reliability, precision operational amplifier designed for a wide range of applications. This component is part of Texas Instruments' range of space-grade products, ensuring that it meets the stringent requirements for space and military use. It is characterized for operation over the full military temperature range of -55°C to +125°C, making it suitable for extreme environments.

This operational amplifier offers low offset voltage and drift, high input impedance, and low noise, providing excellent overall performance. It is commonly used in systems that require high levels of accuracy and stability, such as instrumentation, flight control systems, and satellite subsystems. The device features a bipolar input stage that achieves a balance between low noise and low input bias currents, optimizing its performance for analog signal processing.

Key specifications of the 5962-87614012A include:

  • High open-loop gain, which ensures accurate signal amplification.
  • Low input offset voltage and low offset voltage drift, minimizing error in precision applications.
  • Wide supply voltage range, making it compatible with a variety of power systems.
  • High common-mode rejection ratio (CMRR), which reduces the impact of unwanted signals.
  • Low total harmonic distortion, preserving signal fidelity in audio and communication systems.

The device is offered in a hermetically sealed package, providing additional protection against harsh environmental conditions and ensuring long-term reliability. Its robust design and manufacturing process are in compliance with the Defense Logistics Agency (DLA) Standard Microcircuit Drawings (SMD), which are part of the reason why the 5962-87614012A is trusted for mission-critical applications in defense and aerospace industries.

Whether you're designing for terrestrial or extraterrestrial applications, the Texas Instruments 5962-87614012A operational amplifier is an exceptional choice for ensuring precision, reliability, and durability in your electronic systems.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5361 $71.0722
4+ $29.1578 $116.6312
6+ $28.2466 $169.4796
8+ $27.3354 $218.6832
10+ $26.4243 $264.2430
13+ $23.6907 $307.9791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess