EN
  • EN
  • DE
  • IT

5962-8766301MRA

Part No 5962-8766301MRA
Manufacturer Texas Instruments
Catalog Hard To Find
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1129376-5962-8766301MRA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8766301MRA CAD Model

Description

The Texas Instruments 5962-8766301MRA is a high-performance, precision operational amplifier that has been designed to meet the rigorous standards of military and aerospace applications. This device is part of Texas Instruments' range of space-grade components, ensuring reliability and durability in the most challenging environments.

Key Features

  • Robust Performance: The 5962-8766301MRA offers exceptional accuracy and stability. It is capable of operating over a wide range of temperatures, which is essential for military and aerospace applications where extreme conditions are commonplace.
  • Radiation Hardened: This operational amplifier is designed to withstand high levels of radiation, making it suitable for space applications where exposure to radiation can be a significant concern.
  • Low Power Consumption: Despite its high performance, the 5962-8766301MRA is designed to be energy efficient, which is critical for battery-powered or energy-sensitive systems.
  • Durable Packaging: The device is encapsulated in a hermetically sealed ceramic package that provides excellent thermal and mechanical protection, further enhancing its suitability for harsh environments.

Applications

The Texas Instruments 5962-8766301MRA is ideal for a wide range of high-reliability applications, including:

  • Satellite systems
  • Avionics
  • Military equipment
  • Spacecraft instrumentation
  • Nuclear systems

Technical Specifications

With a commitment to quality and performance, Texas Instruments ensures that the 5962-8766301MRA operational amplifier is manufactured to the highest standards. The device features a balanced differential input and a high-impedance JFET input stage, providing excellent input characteristics. It also boasts a wide supply voltage range and low input bias currents.

Quality and Reliability

Texas Instruments' commitment to quality is evident in the 5962-8766301MRA, with rigorous testing and certification to ensure it meets the stringent requirements of military specifications. Customers can trust in the reliability and performance of this operational amplifier for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess