EN
  • EN
  • DE

5962-9162901VYA

Part No 5962-9162901VYA
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 163254-5962-9162901VYA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-9162901VYA CAD Model

Description

Description:

The 5962-9162901VYA is a high-performance electronic component known for its robust functionality and reliability in demanding applications. It offers optimal performance with low power consumption, making it an ideal choice for a variety of industries.

Features and Benefits:

  • High Efficiency: Reduces energy costs and improves system performance.
  • Robust Design: Ensures reliable operation in harsh environments.
  • Low Power Consumption: Extends battery life in portable applications.
  • Wide Temperature Range: Suitable for extreme temperature conditions.

Applications:

  • Avionics Systems
  • Military and Defense Applications
  • Industrial Automation
  • Power Management Systems

Additional Details:

Manufactured to the highest standards, the 5962-9162901VYA offers longevity and compliance with stringent industry specifications. It is a versatile component, ensuring high compatibility with other electronic assemblies.

You May Also Be Interested in

Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
AMIS
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Toko America Inc.
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess