EN
  • EN
  • DE

TIBPAL16L8-30MFKB

Part No TIBPAL16L8-30MFKB
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description LOW-POWER HIGH-PERFORMANCE IMPAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Package Tube
Product Status Active
Programmable Type PAL
Number of Macrocells 8
Voltage - Input 4.5V ~ 5.5V
Speed 30 ns
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 684598-TIBPAL16L8-30MFKB
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L8-30MFKB CAD Model

Description

Product Overview: TIBPAL16L8-30MFKB

The TIBPAL16L8-30MFKB is a high-performance impact programmable array logic device designed by Texas Instruments. This versatile component is part of the PAL (Programmable Array Logic) family, which is well-known for providing flexible logic solutions in a wide range of electronic applications. The TIBPAL16L8-30MFKB is specifically engineered to meet the demands of high-speed logic designs and is an excellent choice for designers looking to implement custom logic functions with a quick turnaround time.

Key Features

  • Speed: The device boasts a maximum propagation delay time of 30ns, allowing for swift signal processing, which is crucial for high-speed applications.
  • Logic Elements: It contains a matrix of AND gates and a set of programmable OR gates that can be tailored to specific logic functions, providing a high degree of design flexibility.
  • Programmability: Users can program the device to meet their specific needs, making it a versatile choice for a wide range of applications.
  • Power Consumption: With a typical low power consumption, this PAL device is suitable for power-sensitive designs.
  • Package: The TIBPAL16L8-30MFKB comes in a 20-pin CERDIP package, providing a robust and reliable housing for the integrated circuit.

Applications

The TIBPAL16L8-30MFKB is used in various applications where custom logic solutions are required. These include but are not limited to:

  • Automotive systems
  • Communication equipment
  • Embedded systems
  • Data processing
  • Industrial controls

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TIBPAL16L8-30MFKB is manufactured to the highest standards, ensuring consistent performance and longevity in the field. With Texas Instruments' extensive support and resources, designers can confidently integrate this PAL device into their systems, knowing they have chosen a product from a trusted industry leader.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess