EN
  • EN
  • DE

AD8306ARZ

Part No AD8306ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description Limiting-Logarithmic Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Limiting-Logarithmic Amplifier
Applications Receiver Signal Strength Indication (RSSI)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1138443-AD8306ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8306
Introduction Date August 16, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8306ARZ CAD Model

Description

AD8306ARZ: Precision Logarithmic Amplifier by Analog Devices

The AD8306ARZ is a high-performance, precision logarithmic amplifier designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This device is meticulously engineered to provide accurate logarithmic (log) conversion of an input current or voltage signal over a wide dynamic range. It is an essential component for applications requiring precise RF signal strength measurement, such as in wireless communication systems, radar and sonar, and medical diagnostic equipment.

Key Features

  • Dynamic Range: The AD8306ARZ boasts an impressive dynamic range of 92 dB, ensuring reliable performance across a broad spectrum of signal strengths.
  • Frequency Range: It operates effectively over a frequency range of DC to 500 MHz, making it versatile for various high-frequency applications.
  • High Accuracy: This device guarantees a logarithmic conformance of ±0.5 dB over a 60 dB range, providing exceptional accuracy for critical measurements.
  • Temperature Stability: The AD8306ARZ maintains its performance even under varying temperature conditions, offering a temperature stability of ±0.5 dB over the full military temperature range of -55°C to +125°C.
  • Supply Voltage: It operates on a single 5 V supply, simplifying power management in system designs.

Applications

  • Wireless Communication Systems
  • Radar and Sonar Signal Processing
  • Optical Fiber Signal Detection
  • Medical Diagnostic Imaging
  • Power Measurement and Control Systems

The AD8306ARZ is available in a compact SOIC package, allowing for easy integration into space-constrained designs. Its high level of integration reduces the need for external components, thus minimizing the overall design footprint and complexity. The device also features a fast response time, capable of responding to rapid changes in signal strength, which is critical for real-time monitoring and control applications.

Analog Devices Inc. has a long-standing reputation for producing high-quality, reliable components. The AD8306ARZ is no exception and is a testament to the company's commitment to excellence in the field of analog and mixed-signal processing. With its robust feature set, the AD8306ARZ is the ideal choice for professionals seeking a high-precision logarithmic amplifier for their demanding electronic systems.

You May Also Be Interested in

Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.5790 $61.5790
2+ $50.5264 $101.0528
4+ $48.9474 $195.7896
5+ $47.3685 $236.8425
6+ $45.7895 $274.7370
8+ $41.0527 $328.4216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess