EN
  • EN
  • DE

5962-9453401MPA

Part No 5962-9453401MPA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Power Amplifier ±20V 8-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Common Mode Rejection Ratio 65 dB
Gain Bandwidth Product 1.25 MHz
Height 5.08 mm
Input Bias Current 25 pA
Input Offset Voltage (Vos) 750 µV
Lead Free Contains Lead
Length 10.16 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 15.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Through Hole
Nominal Supply Current 1.4 mA
Number of Channels 2
Number of Elements 2
Number of Pins 8
Operating Supply Voltage 15 V
Power Dissipation 160 mW
Power Supply Rejection Ratio (PSRR) 65 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 0.9 V/µs
Thickness 4.064 mm
Voltage Gain 102.92 dB
Width 6.502 mm
Win Source Part Number 994767-5962-9453401MPA
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-9453401MPA CAD Model

Description

Texas Instruments presents the 5962-9453401MPA, a high-performance microcircuit that is part of their renowned semiconductor product line. This device is specifically designed to meet the rigorous demands of advanced electronic systems, providing reliable and efficient performance across a wide range of applications.

Key Features

  • High-Speed Operation: Engineered for swift processing capabilities, the 5962-9453401MPA ensures rapid data handling and response times, making it ideal for critical applications where speed is of the essence.
  • Durable Design: Manufactured with Texas Instruments' commitment to durability, this product is built to withstand harsh conditions and provide consistent performance, ensuring longevity and reliability in the field.
  • Precision Engineering: With precision engineering, the 5962-9453401MPA delivers accurate and stable operation, which is crucial for sensitive electronic systems.
  • Low Power Consumption: This microcircuit is designed with energy efficiency in mind, offering low power consumption without compromising on performance, thereby extending the lifespan of the powered device and reducing overall energy costs.

Applications

The 5962-9453401MPA is versatile and can be used in a variety of sectors, including:

  • Aerospace and Defense: Its robust design makes it suitable for use in spacecraft, military vehicles, and other defense equipment where reliability is paramount.
  • Telecommunications: The device's high-speed operation is perfect for telecommunications equipment, ensuring fast and reliable data transmission.
  • Medical Devices: Precision and reliability are essential in medical devices, and the 5962-9453401MPA meets these requirements, supporting critical healthcare technology.
  • Industrial Automation: With its ability to withstand tough environments, this microcircuit can be integrated into industrial control systems for improved automation and efficiency.

Quality and Standards

The 5962-9453401MPA is designed to meet the stringent quality standards required by the industry. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring compliance with applicable military and aerospace specifications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess