EN
  • EN
  • DE

5962-9861701QCA

Part No 5962-9861701QCA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SN54LS06 HEX INVERTER BUFFERS/DR / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-9861701
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 546739-5962-9861701QCA
Ultra Librarian 3D Model Ultra Librarian 5962-9861701QCA CAD Model

Description

Product Overview: Texas Instruments 5962-9861701QCA

The Texas Instruments 5962-9861701QCA is a high-performance microcircuit that serves as a critical component in a wide range of electronic systems. This product is designed to meet the rigorous demands of aerospace, military, and other high-reliability applications where durability and precision are paramount.

Key Features

  • Quality and Reliability: The 5962-9861701QCA is manufactured to the highest standards, ensuring it meets the stringent requirements of the defense and aerospace industries. It is compliant with the QML (Qualified Manufacturers List) standards, which guarantees that each unit is produced to the same exacting specifications.
  • Temperature Range: This device is engineered to operate effectively across a broad temperature range, making it suitable for use in environments with extreme temperature conditions.
  • Package Type: The product comes in a robust package that is designed to protect the internal circuitry from physical damage and environmental stressors, ensuring long-term reliability and performance.
  • Application Versatility: With its advanced features and reliable performance, the 5962-9861701QCA is ideal for use in mission-critical applications, including satellite systems, avionics, military communications, and other systems that require fail-safe operation.

Technical Specifications

The 5962-9861701QCA boasts a set of impressive technical specifications that make it a top choice for designers and engineers seeking a dependable microcircuit solution:

  • Supply Voltage: Specified by the particular application requirements.
  • Operating Temperature: Defined by the military-grade standards to ensure performance in harsh conditions.
  • Package: Detailed information about the package dimensions and materials is available to ensure compatibility with various system designs.

For detailed technical data, application notes, and support documentation, customers can visit the Texas Instruments website or contact their customer service for personalized assistance.

Ordering Information

To order the Texas Instruments 5962-9861701QCA or request samples, customers can reach out to authorized Texas Instruments distributors or use the company's direct ordering services. With its exceptional quality, the 5962-9861701QCA is a trusted choice for professionals seeking high-reliability components for their critical systems.

You May Also Be Interested in

ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess