EN
  • EN
  • DE
  • IT

5962R7802005VFA

Part No 5962R7802005VFA
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Quad Differential Line Receivers 16-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.032 mm
Lead Free Contains Lead
Length 9.906 mm
Logic Function Receiver
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 16
Number of Receivers 4
Operating Supply Current 50 mA
Operating Supply Voltage 5 V
RoHS Compliant
Schedule B 8542390000
Thickness 1.88 mm
Width 6.35 mm
Win Source Part Number 1191135-5962R7802005VFA
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962R7802005VFA CAD Model

Description

The 5962R7802005VFA is a high-performance, precision integrated circuit from Texas Instruments, designed to meet the rigorous standards of the aerospace and defense industries. This particular model is part of the renowned 5962 series, which is known for its reliability and durability in extreme conditions.

Key Features

  • High Precision: The device offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Radiation Hardened: It is designed to withstand high levels of radiation, ensuring consistent performance in space and other high-radiation environments.
  • Wide Operating Temperature Range: With an operating temperature range that typically extends from -55°C to +125°C, this product can handle extreme thermal conditions without compromising functionality.
  • Durable Packaging: The IC is encapsulated in a robust package that protects the silicon die from mechanical stress and environmental hazards.
  • Quality Assurance: As with all Texas Instruments products, the 5962R7802005VFA undergoes rigorous testing to ensure the highest levels of quality and performance.

Applications

The 5962R7802005VFA is ideally suited for a variety of high-stakes applications, such as:

  • Avionics and onboard systems in aircraft and spacecraft
  • Satellite communication systems
  • Nuclear power plant controls
  • Military equipment and mission-critical devices

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) Specified by customer Operating Temperature Range -55°C to +125°C Package Type Hermetically sealed Radiation Hardness Specified by application

For detailed information on the 5962R7802005VFA, including datasheets and purchasing options, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Qualcomm
Lowest to $7.9791
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Diodes Incorporated
Need more? Email Us
Conexant Systems
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $307.3134 $307.3134
2+ $275.5224 $551.0448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 213 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess