EN
  • EN
  • DE

65A176

Part No 65A176
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039687-65A176
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 65A176 CAD Model

Description

The 65A176 is a cutting-edge integrated circuit designed and manufactured by the renowned Texas Instruments, a leader in the semiconductor industry. This versatile component is engineered to deliver high efficiency and reliability for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features:

  • Advanced Technology: Built using Texas Instruments' state-of-the-art semiconductor fabrication processes, the 65A176 offers exceptional performance and durability.
  • High Precision: The device is designed for accurate signal processing, ensuring precise results in critical applications.
  • Low Power Consumption: With an emphasis on energy efficiency, the 65A176 operates with minimal power, making it ideal for battery-powered devices and energy-sensitive applications.
  • Robust Design: This integrated circuit is constructed to withstand harsh environments, making it suitable for industrial-grade products that require high reliability.

Applications:

The versatility of the 65A176 allows it to be used in a multitude of applications. It is particularly suited for:

  • Automotive systems that demand high reliability and performance under extreme conditions.
  • Industrial automation, where precision and efficiency are paramount.
  • Consumer electronics that benefit from the IC's low power consumption and compact design.

Technical Specifications:

The 65A176 boasts a comprehensive set of technical specifications that make it a top choice for designers and engineers. Some of its most notable specs include:

  • Operating Temperature Range: Specified over a wide range, ensuring functionality in diverse environments.
  • Package Options: Available in various package types to suit different design requirements.
  • Quality and Compliance: Meets stringent Texas Instruments quality standards and complies with international regulations.

For detailed technical data and application notes, please refer to the official Texas Instruments datasheet for the 65A176.

Ordering Information:

To purchase the 65A176 or request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure you have the latest product information and support by reaching out to Texas Instruments' customer service team.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
Dell
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess