EN
  • EN
  • DE

74ABT162244DLRG4

Part No 74ABT162244DLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130144-74ABT162244DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian 74ABT162244DLRG4 CAD Model

Description

Product Overview: 74ABT162244DLRG4

The 74ABT162244DLRG4 is a high-performance, bi-directional transceiver from Texas Instruments, designed to address the needs of high-speed bidirectional communication in data bus and transmission lines. This device is part of the ABT family, which stands for Advanced BiCMOS Technology, indicating that it combines the high speed of bipolar transistors with the low power of CMOS technology.

Key Features

  • Technology: Advanced BiCMOS Technology (ABT)
  • Logic Type: Buffers/Line Drivers
  • Number of Bits per Element: 4
  • Number of Elements: 4
  • Output Type: 3-State
  • Voltage - Supply: 4.5V ~ 5.5V
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Mounting Type: Surface Mount
  • Package / Case: 48-BSSOP (0.295", 7.50mm Width)

Performance Benefits

The 74ABT162244DLRG4 is designed to provide reliable high-speed logic signaling while maintaining a balance between power consumption and performance. With its robust 3-state outputs, the device can drive heavily loaded buses with the least amount of current, reducing power consumption and heat generation. Additionally, the device's wide operating voltage range ensures compatibility with a variety of logic levels, making it a versatile choice for interfacing with different types of digital circuits.

Applications

This transceiver is ideal for a wide range of applications where data integrity and speed are critical. It is commonly used in:

  • Bus Interface/Buffering
  • Data Communication Systems
  • Signal Path Management
  • Computer Peripheral Interfacing
  • Networking Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74ABT162244DLRG4 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a wide range of environmental conditions. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

You May Also Be Interested in

SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess