EN
  • EN
  • DE

74ABTH16823DGGRE4

Part No 74ABTH16823DGGRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABTH
Packaging Reel package
Part Status Obsolete(EOL)
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 9
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 5.5ns @ 5V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 500μA
Input Capacitance 4pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Win Source Part Number 764873-74ABTH16823DGGRE4
Popularity Medium
Supply and Demand Status Limited
Family Name 74ABTH16823
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 74ABTH16823DGGRE4 CAD Model

Description

The 74ABTH16823DGGRE4 is a high-performance integrated circuit manufactured by Texas Instruments, renowned for their expertise in semiconductor design. This product is part of the ABT (Advanced BiCMOS Technology) family, which combines the high-speed performance of bipolar with the advantages of CMOS technology to deliver superior system speed and bus interface flexibility.

Key Features

  • Technology: The device is built using Texas Instruments' Advanced BiCMOS Technology (ABT), offering high drive and low input and output leakage.
  • Functionality: It is a 18-bit universal bus driver designed with two distinct supply voltages. This allows the device to interface between different logic levels with a level-shifting capability.
  • Speed: The 74ABTH16823DGGRE4 provides high-speed operation, with a typical shift frequency that ensures quick data transfer and processing, making it ideal for high-performance applications.
  • Power Consumption: Despite its high-speed capabilities, it operates with low power dissipation, which is crucial for energy-efficient designs.
  • Package: The device comes in a 56-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for surface-mounted design, ensuring a compact footprint on the PCB.
  • Compatibility: It is compatible with JEDEC standard no. 7A requirements, ensuring interoperability with other standard logic devices.

Applications

The 74ABTH16823DGGRE4 is versatile and can be used in a wide range of applications. It is particularly well-suited for memory address driving and as a buffer for high-speed interconnects in communication infrastructure. Its level-shifting feature makes it ideal for mixed-voltage systems, where interfacing between different logic levels is required.

Quality and Reliability

Texas Instruments is committed to the highest standards of quality and reliability. The 74ABTH16823DGGRE4 has been rigorously tested to meet stringent industry standards, ensuring long-term performance and stability in your applications. With Texas Instruments' reputation, you can trust this product to deliver exceptional performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess