EN
  • EN
  • DE

74AC11138PWR

Part No 74AC11138PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODER/DEMULTIPLEXER | IC 3-TO-8 DECOD/DEMUX 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74AC11138
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1130304-74AC11138PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC11138PWR CAD Model

Description

The 74AC11138PWR is a high-performance, CMOS decoder/demultiplexer component designed and manufactured by Texas Instruments. This integrated circuit is part of the 74AC series, known for its advanced high-speed CMOS technology, which offers a blend of speed and power efficiency suitable for a wide range of applications.

Featuring dual 1-of-4 decoder/demultiplexer functionality, the 74AC11138PWR can operate as two individual 2-to-4 decoders or a single 3-to-8 decoder. It has two binary select inputs (A and B) and an enable input (G1) for each section. When the enable input is high, the decoder is active and the binary input data is decoded to activate one of the four mutually exclusive outputs. When the enable input is low, all outputs are forced low.

The device is housed in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, which allows for a compact footprint on printed circuit boards. The 74AC11138PWR operates over a broad voltage range of 2V to 6V, providing versatile power supply compatibility, and features a typical power dissipation of 8µA, making it an energy-efficient choice for battery-operated devices.

With its fast propagation delay and output transition times, the 74AC11138PWR is ideal for high-speed memory decoders, data transmission systems, and various logic applications where efficient data distribution is needed. The device also includes additional features such as balanced propagation delays and output drive capability, which can drive up to 24mA at the output, ensuring reliable high-speed operation.

As with many Texas Instruments products, the 74AC11138PWR is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. This makes it a suitable component for industrial, commercial, and even some automotive applications that require robust performance and longevity.

Overall, the 74AC11138PWR from Texas Instruments represents a reliable, efficient, and versatile solution for digital decoding and demultiplexing needs in advanced electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3821 $52.5852
28+ $3.5956 $100.6768
44+ $3.4832 $153.2608
60+ $3.3709 $202.2540
77+ $3.2585 $250.9045
103+ $2.9214 $300.9042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess