EN
  • EN
  • DE

74AC11244PWR

Part No 74AC11244PWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 764893-74AC11244PWR
Popularity Medium
Supply and Demand Status Limited
Family Name 74AC11244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 74AC11244PWR CAD Model

Description

Product Overview: 74AC11244PWR from Texas Instruments

The 74AC11244PWR is a high-performance, octal buffer and line driver designed to interface with 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. Manufactured by the renowned semiconductor company Texas Instruments, this integrated circuit (IC) is part of the 'AC series, which is known for its advanced high-speed CMOS technology.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Channels: 8
  • Output Current: High/Low
  • Supply Voltage Range: 2 V to 6 V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-20
  • Propagation Delay Time: 4.5ns at 5V
  • Logic Family: AC

Product Advantages:

The 74AC11244PWR is equipped with multiple features that make it an ideal choice for a variety of applications. The octal bus interface design enables it to provide high drive while maintaining low static power consumption. Its fast propagation delay and output transition time are well-suited for high-speed data transmission, ensuring efficient communication between devices.

Furthermore, the device's wide operating voltage range allows for compatibility with multiple systems, and its operational temperature range ensures reliability across different environments. The TSSOP-20 package is compact and suitable for space-constrained applications.

Applications:

This IC is versatile and can be used in various digital applications, including:

  • Memory address driving
  • Bus-oriented systems
  • Input/Output port driving
  • Backplane driving
  • Data communication systems

In summary, the 74AC11244PWR from Texas Instruments stands out with its robust design, high-speed performance, and versatility, making it a valuable component for designers looking to enhance their digital systems.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9447 $50.0599
42+ $2.4162 $101.4804
65+ $2.3407 $152.1455
89+ $2.2652 $201.6028
115+ $2.1897 $251.8155
153+ $1.9632 $300.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess