EN
  • EN
  • DE
  • IT

74AC16373DLR

Part No 74AC16373DLR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 16BIT D-TYPE LATCHES 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 3V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 10.6ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74AC16373
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857668-74AC16373DLR
Ultra Librarian 3D Model Ultra Librarian 74AC16373DLR CAD Model

Description

Product Overview: 74AC16373DLR by Texas Instruments

The 74AC16373DLR is a high-performance, 16-bit D-type transparent latch with 3-state outputs, designed and manufactured by the reputable Texas Instruments (TI). This integrated circuit is part of TI's Advanced CMOS Logic (AC) family, which is renowned for its robustness and high-speed operation. The device is specifically engineered to meet the demands of high-speed memory buffering and data storage applications.

This product features two separate 8-bit latches with individual latch-enable (LE) and output-enable (OE) controls for each section. This allows for flexible control of the input and output data, making the 74AC16373DLR highly versatile for a wide range of uses. The transparent latches mean that when LE is high, the Q outputs follow the data (D) inputs. As soon as LE is taken low, the Q outputs are latched at the levels that were set up at the D inputs.

Another key feature of the 74AC16373DLR is its 3-state outputs, which can be set to either a high, low, or high-impedance state. The high-impedance state is crucial for shared data lines where multiple devices may need to take turns driving the line without interference. By utilizing the OE control, the outputs can be placed in this high-impedance state, ensuring safe and efficient data sharing on common buses.

The device is fabricated with advanced silicon-gate CMOS technology. This technology provides the 74AC16373DLR with its high-speed operation while maintaining the low power dissipation of CMOS circuitry. The latch is designed to operate from a 2V to 6V VCC supply voltage, making it suitable for interfacing with both TTL and CMOS logic levels and adaptable to various system voltages.

For ease of integration into your systems, the 74AC16373DLR is offered in a 48-pin SSOP (Shrink Small Outline Package) that is characterized for operation from -40°C to 85°C. This temperature range ensures reliable performance in a variety of environmental conditions.

Overall, the 74AC16373DLR from Texas Instruments is a reliable and efficient solution for designers looking to implement high-speed latching mechanisms in their digital systems. Its dual-latch design, combined with the flexibility of 3-state outputs, makes it an excellent choice for applications requiring quick and precise control over data flow.

You May Also Be Interested in

Texas Instruments
IC OCT TRANSP INV LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.5543
Fairchild/ON Semiconductor
R-S LATCH, LOW LEVEL TRIGGERED
Lowest to $1.7153
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.8172
ON Semiconductor
74HC533 - LOGIC OCTAL INVERTING
Lowest to $0.1446
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER
Lowest to $0.8366
NXP / Nexperia
BUS DRIVER, LVC/LCX/Z SERIES, 2 / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST 16-BIT TRANSPARENT LATCHES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1076 $63.2280
65+ $1.7294 $112.4110
105+ $1.6753 $175.9065
140+ $1.6213 $226.9820
180+ $1.5672 $282.0960
240+ $1.4052 $337.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess