EN
  • EN
  • DE

MC74HC533AN

Part No MC74HC533AN
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description 74HC533 - LOGIC OCTAL INVERTING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 13ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -55°C ~ 125°C
Base Product Number 74HC533
Standard Package 554 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848987-MC74HC533AN
Ultra Librarian 3D Model Ultra Librarian MC74HC533AN CAD Model

Description

The MC74HC533AN is a high-performance integrated circuit manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is part of the 74HC series, which is well-known for its high-speed CMOS logic family. The device is specifically designed to meet the rigorous demands of modern electronic systems, offering a perfect blend of power efficiency and speed.

Key Features

  • Logic Type: Octal D-Type Latch
  • Number of Circuits: 8
  • Output Type: 3-State
  • Voltage - Supply: 2V to 6V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Through Hole
  • Package / Case: 20-DIP (0.300", 7.62mm)

The MC74HC533AN is designed for use in applications requiring the capture and retention of an 8-bit data set. Its octal D-type latch configuration allows for the storage of eight bits of data with 3-state outputs, which can either be in a high impedance state, a logical high, or a logical low. This capability makes the device extremely versatile and suitable for interfacing with bus-oriented systems.

With a wide voltage supply range from 2V to 6V, the MC74HC533AN provides flexibility in various power environments, ensuring compatibility with both standard 5V systems and lower voltage applications. The device maintains its performance across a broad temperature range from -55°C to 125°C, making it reliable for use in industrial and automotive applications where extreme conditions are common.

ON Semiconductor's MC74HC533AN comes in a 20-DIP (Dual In-line Package) that is through-hole mountable, allowing for easy integration into printed circuit boards. The package is designed for robustness and long-term durability, ensuring the device's longevity in the field.

Applications

The MC74HC533AN is suitable for a wide range of applications, including:

  • Memory storage and retrieval systems
  • Data multiplexing
  • Bus buffering and isolation
  • Industrial control systems
  • Automotive electronics

In summary, the MC74HC533AN from ON Semiconductor is a reliable and efficient solution for digital storage and data management applications. Its robust design and versatile features ensure it can meet the needs of complex electronic systems while maintaining high performance and reliability.

You May Also Be Interested in

Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess