EN
  • EN
  • DE

MAX4389EUT-T

Part No MAX4389EUT-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Ultra-Small, Low-Cost, 85MHz Op Amps with Rail-to-Rail Outputs and Disable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Maxim Integrated
Win Source Part Number 311644-MAX4389EUT-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4389EUT-T CAD Model

Description

Maxim Integrated MAX4389EUT-T Low-Distortion Op-Amps

The MAX4389EUT-T from Maxim Integrated is a high-performance operational amplifier designed for applications that demand low distortion and high-speed performance. This operational amplifier is part of a family of op-amps that offer a wide bandwidth and fast slew rate, making them ideal for video, communication, and instrumentation applications.

With a wide supply voltage range from 4.5V to 11V, the MAX4389EUT-T provides designers with the flexibility to use it in various circuit configurations. The device is characterized by its low differential gain and phase error, which are crucial parameters in high-definition video processing applications. It ensures that the video signals are amplified with minimal distortion, preserving the integrity of the signal.

The MAX4389EUT-T features a high slew rate of 200V/μs and a bandwidth of 250MHz at a gain of +2V/V. This makes it suitable for driving cables and buffering high-speed analog-to-digital converters (ADCs). The operational amplifier also boasts a low input voltage noise of 2.9nV/√Hz, which is beneficial for high-fidelity audio amplification and sensitive measurement equipment.

Maxim Integrated has designed the MAX4389EUT-T with a focus on reducing power consumption without compromising performance. The device offers a quiescent current of just 6.5mA per amplifier, which is ideal for battery-powered devices and energy-efficient systems. Additionally, the MAX4389EUT-T is available in a small 6-pin SOT23 package, making it suitable for space-constrained applications.

For designers looking for robustness and reliability, the MAX4389EUT-T features an extended temperature range of -40°C to +85°C, ensuring stable operation across diverse environmental conditions. This operational amplifier is a testament to Maxim Integrated's commitment to providing high-quality, precision components for advanced electronic systems.

In summary, the MAX4389EUT-T operational amplifier from Maxim Integrated is a versatile and high-quality component that is well-suited for applications requiring low distortion, high speed, and energy efficiency in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess