EN
  • EN
  • DE

XC9226A126MR

Part No XC9226A126MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415522-XC9226A126MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9226A126MR CAD Model

Description

The XC9226A126MR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It is designed to provide highly efficient power conversion with integrated PWM control and synchronous rectification. This makes it ideal for applications demanding compact size and minimal power loss.

Applications

  • Mobile phones: Powering core components and peripherals.
  • Digital cameras: Regulating voltage for image sensors and processing units.
  • Portable media players: Providing efficient power to audio and video playback circuits.
  • GPS devices: Ensuring stable voltage supply for navigation and communication modules.
  • Wireless modules: Powering Bluetooth, Wi-Fi, and other wireless connectivity chips.

Features

  • Synchronous DC/DC Converter: High-efficiency conversion by employing synchronous rectification.
  • PWM Control: Pulse Width Modulation control ensures stable output voltage under varying load conditions.
  • Low Quiescent Current: Minimizes power consumption during standby or light-load operation.
  • Small Package: Compact size allows for integration into space-constrained applications.
  • Under Voltage Lockout (UVLO): Protects the device and connected load from low input voltage conditions.
  • Over Current Protection (OCP): Safeguards the device against excessive current draw.

Benefits

  • Extended Battery Life: High efficiency reduces power consumption and extends battery life in portable devices.
  • Compact Design: Small footprint enables miniaturization of electronic products.
  • Reliable Operation: Built-in protection features ensure robust performance and prevent damage.
  • Stable Output Voltage: PWM control maintains a consistent output voltage, even with changes in load or input voltage.
  • Reduced Heat Generation: High efficiency minimizes power loss and heat dissipation.

Additional Details

The XC9226A126MR utilizes a fixed frequency operation for predictable performance. The specific output voltage is preset and should be verified against the application's requirements. The device also typically includes a soft-start function to limit inrush current during startup. Refer to the official Torex Semiconductor datasheet for comprehensive electrical characteristics, thermal specifications, and application guidelines. It is crucial to consider the recommended operating conditions and external component selection for optimal performance and reliability.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess