EN
  • EN
  • DE

ADP5301ACBZ-2-R7

Part No ADP5301ACBZ-2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 9WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 50mA, 500mA 9-WFBGA, WLCSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 9-WFBGA, WLCSP
Case / Package 9-WLCSP (1.87x1.65)
Family Name ADP5301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP5301ACBZ-2-R7TR, ADP5301ACBZ-2-R7DKR, ADP5301ACBZ-2-R7CT, ADP5301ACBZ-2-R7-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860340-ADP5301ACBZ-2-R7
Ultra Librarian 3D Model Ultra Librarian ADP5301ACBZ-2-R7 CAD Model

Description

Product Overview: ADP5301ACBZ-2-R7

The ADP5301ACBZ-2-R7 is a high-efficiency, ultra-low power, synchronous step-down DC-DC regulator from Analog Devices Inc., a leading innovator in semiconductor solutions. This advanced component is designed to operate from a 2.15 V to 6.50 V input supply, making it ideal for battery-powered applications, including portable and wearable devices, energy harvesting, and Internet of Things (IoT) applications.

Key Features

  • High Efficiency: The ADP5301ACBZ-2-R7 features a peak efficiency of 90%, ensuring minimal power loss during operation and extending battery life in portable applications.
  • Ultra-Low Quiescent Current: With a quiescent current of just 180 nA, this regulator significantly reduces the power consumption when in light-load conditions or in standby, making it perfect for always-on and energy-sensitive devices.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8 V to V<sub>IN via external resistors, providing design flexibility across various applications.
  • Small Footprint: The compact package size of the ADP5301ACBZ-2-R7 is a space-saving feature, essential for modern, miniaturized electronic devices.
  • Power Save Mode: The regulator includes a power save mode that improves efficiency at low output currents, making it suitable for applications with light load conditions.

Applications

  • Portable and Wearable Devices
  • Energy Harvesting Systems
  • Wireless Sensors and IoT Devices
  • Medical Devices
  • Smart Meters

Product Specifications

The ADP5301ACBZ-2-R7 comes in a compact 8-lead, 3 mm × 2 mm LFCSP_WD package, which is RoHS compliant and designed for automated assembly processes. The device operates over a temperature range of −40°C to +125°C, ensuring reliable performance in a wide range of environmental conditions.

Conclusion

Analog Devices Inc.'s ADP5301ACBZ-2-R7 is a versatile and efficient solution for designers looking to maximize battery life while minimizing space in their next-generation electronic products. With its high efficiency, ultra-low quiescent current, and adjustable output voltage, this regulator is an excellent choice for a wide array of low-power applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,071 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess