The AP1117AG from Diodes Incorporated is a highly efficient, low dropout linear voltage regulator designed to deliver a stable and reliable power supply. This regulator is capable of providing an output current of up to 1A, making it suitable for a wide range of applications, from consumer electronics to industrial automation systems.
Key Features
- Output Voltage: The AP1117AG offers a fixed output voltage of 1.2V to 5.0V, ensuring compatibility with various low-voltage applications.
- Low Dropout: With a low dropout voltage of typically 1.2V at full load, it is highly efficient for systems where voltage supply is a concern.
- High Output Current: The ability to supply up to 1A of output current makes this regulator suitable for high-power applications.
- Thermal Overload Protection: The built-in thermal protection features prevent damage from overheating, enhancing the longevity and reliability of the regulator.
- Short Circuit Protection: The AP1117AG includes short circuit protection to safeguard the device and the load from potential damage due to fault conditions.
- Stable with Low ESR Output Capacitors: This regulator is designed to be stable with ceramic capacitors that have a low equivalent series resistance (ESR), providing improved output stability.
Applications
The versatile nature of the AP1117AG makes it an ideal choice for a vast array of applications. These include:
- Power supplies for microprocessors and microcontrollers
- Post-regulation for switching supplies
- Battery-powered devices
- Consumer electronics such as TVs, radios, and computers
- Industrial equipment and automation systems
Package and Quality Assurance
The AP1117AG is available in a TO-220 package, which is known for its durability and ease of mounting on printed circuit boards. Diodes Incorporated ensures that each device meets rigorous quality standards, providing customers with a reliable and consistent product performance.