EN
  • EN
  • DE

74AC16652DLR

Part No 74AC16652DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74AC16652
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908026-74AC16652DLR
Ultra Librarian 3D Model Ultra Librarian 74AC16652DLR CAD Model

Description

The 74AC16652DLR is a high-performance integrated circuit from the renowned manufacturer Texas Instruments. This device is part of the 74AC series, known for its advanced CMOS logic technology, which allows it to operate at higher speeds while maintaining low power consumption.

Key Features

  • Logic Type: 16-Bit Bus Transceiver with 3-State Outputs
  • Supply Voltage: Operates from 2V to 6V
  • Logic Family: AC
  • Output Current: High drive capability with ±24-mA output drive at 5V
  • Package / Case: 56-BSSOP (0.295", 7.50mm Width)
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C

Product Description

The 74AC16652DLR is a versatile bus transceiver that consists of 16 non-inverting bidirectional buffers with 3-state outputs, designed to facilitate byte or word operations in multiplexed bus systems. It is capable of driving heavily loaded bus lines with up to ±24 mA of output drive at 5V. This makes it particularly suitable for driving bus lines of memory address and data multiplexing systems, buffer memory address registers, and bidirectional data paths.

With its wide operating voltage range from 2V to 6V, this device ensures compatibility with a variety of logic levels, making it a flexible choice for interfacing between systems operating at different voltage levels. The 74AC16652DLR also provides low static power consumption, contributing to energy efficiency in the overall design of electronic systems.

Encased in a 56-BSSOP package, the product is designed for surface mounting, which saves valuable board space and is ideal for compact electronic assemblies. The operating temperature range of -40°C to 85°C guarantees reliable performance across a broad spectrum of environmental conditions.

Texas Instruments' commitment to high-quality and reliable products is evident in the 74AC16652DLR, making it a preferred choice for designers and engineers looking for a dependable bus transceiver solution.

You May Also Be Interested in

Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1696 $52.6784
10+ $10.8059 $108.0590
15+ $10.4682 $157.0230
20+ $10.1305 $202.6100
26+ $9.7928 $254.6128
35+ $8.7798 $307.2930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess